The CCG3-12-05Sx is a 3W isolated DC-DC converter with a 4.5 to 18VDC input and a 5V output, available in surface mount or through-hole packages. It operates with up to 90% efficiency at nominal input, provides 1,500Vdc input-to-output isolation, and supports an ambient temperature range of -40 to +100°C depending on model. The unit features a trim terminal for output voltage adjustment from -5% to +10% and complies with IEC62368-1. Dual-output variants can be configured as single outputs by connecting +Vout and -Vout pins. The part is designed for applications requiring space efficiency and high reliability without silicone potting.
DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CCG3-12-05SR | 30AK8141 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 |