The CC6-1212SF-E is a 6W isolated DC-DC converter in the CC-E series, offering a dual output of ±12V or ±15V with a maximum output current of ±0.25A or ±0.2A, respectively. It accepts an input voltage range of 18 to 36V and achieves 85% efficiency at nominal input. The unit features a through-hole mounting style (F), a five-sided metal case for reduced radiated noise, and operates across an ambient temperature range of -40 to 85°C. It includes remote on/off control with negative logic, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 9V - 18V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 500mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12-15V 6W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC6-1212SF-E | CC6-1212SF-E | 445-2489-ND | 05M7026 | CC6-1212SF-E |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 500Ma, 12V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |