The CC3-2403SR-E is a 3W isolated DC-DC converter from the CC-E series, designed to operate from an input voltage range of 18 to 36V and provide a 3.3V single output at up to 0.8A. It features surface mount (R) packaging, a five-sided metal case for reduced radiated noise, and operates over a temperature range of -40 to 85°C. The converter has an input-to-output isolation of 500Vac, efficiency of 73% at nominal input, and output voltage tolerance of ±3%. Remote on/off functionality is supported via negative logic. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 3.3V 800mA 18V - 36V Input
DC DC CONVERTER 3.3V 3W
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC3-2403SR-E | 445-3280-ND | CC3-2403SR-E |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |