The CC1R5-0512DR-E is a 1.5W isolated DC-DC converter from the CC-E series, designed for low-profile surface mount applications with a 4.5 to 9V input and dual output of ±12V or ±15V. It features a five-sided metal case for reduced radiated noise, operates over an ambient temperature range of -40 to 85°C, and provides 79% efficiency at nominal input. The unit offers remote on/off control with negative logic, input-to-output isolation of 500Vac, and output voltage adjustment via a trim terminal. Output tolerance is ±3% for single outputs and ±5% for dual outputs, with ripple and noise of 120mV (30mV typical) for ±12/±15V models. It meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC DC CNVRTR +/-12V TO +/-15V 1W
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC1R5-0512DR-E | CC1R5-0512DR-E |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |