TDK-Lambda Americas Inc. DC-DC Converters i6A4W010A033V-0S1-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The i6A4W010A033V-0S1-R is a 250W non-isolated DC-DC step-down converter in a SIP package, with an input voltage range of 9 to 53 V and an output voltage adjustable from 3.3 to 40 V at up to 10 A. It features remote On-Off control, remote sense, and achieves up to 97.5% efficiency. The SIP package measures 33 mm × 11.4 mm × 24.8 mm and complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Operating temperature ranges from -40 to 125 °C, with a weight of 15 g and a three-year warranty.

Datasheet Summary
Powered by GS/AI

The i6A4W010A033V-0S1-R is a 250W non-isolated DC-DC step-down converter in a SIP package, with an input voltage range of 9 to 53 V and an output voltage adjustable from 3.3 to 40 V at up to 10 A. It features remote On-Off control, remote sense, and achieves up to 97.5% efficiency. The SIP package measures 33 mm × 11.4 mm × 24.8 mm and complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Operating temperature ranges from -40 to 125 °C, with a weight of 15 g and a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - i6A4W010A033V-0S1-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
i6A4W010A033V-0S1-R
DC-DC Converters i6A4W010A033V-0S1-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
250W, 9-40V and 9-53V Input Non-isolated DC-DC Converter - i6A4W010A033V-0S1-R - TDK-Lambda Europe GmbH
Achern, Germany
250W, 9-40V and 9-53V Input Non-isolated DC-DC Converter
i6A4W010A033V-0S1-R
250W, 9-40V and 9-53V Input Non-isolated DC-DC Converter i6A4W010A033V-0S1-R
Ideal for creating additional high current output voltages from a single output 12V, 24V or 48V AC-DC power supply, the highly efficient I6A series of step-down converters include the basic I6A supplying up to 14A, the wide input range i6A4W supplying up to 20A, and the i6AN allowing the creation of negative voltages delivering currents up to 8A.With an efficiency of up to 98%, these 1/16th DIP and SIP format non isolated converters offer a cost effective solution with an adjustable output range of 3.3V to 24V (I6A), 3.3V to 15V or 3.3 to 40V (I6A-4W) and -3.3V to -30V (I6A-N). The I6A series are suitable for use in medical, communications, industrial, test and measurement, broadcast and portable equipment. Features Step-down (Buck) Non-isolated POL Converter 250W in a DIP 1/16th Brick or SIP Package Wide 9 to 40Vdc and 9 to 53Vdc Input Very high Efficiency up to 98% Wide Output Adjustment 3.3 to 40V Minimal External Components Needed Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

Ideal for creating additional high current output voltages from a single output 12V, 24V or 48V AC-DC power supply, the highly efficient I6A series of step-down converters include the basic I6A supplying up to 14A, the wide input range i6A4W supplying up to 20A, and the i6AN allowing the creation of negative voltages delivering currents up to 8A.With an efficiency of up to 98%, these 1/16th DIP and SIP format non isolated converters offer a cost effective solution with an adjustable output range of 3.3V to 24V (I6A), 3.3V to 15V or 3.3 to 40V (I6A-4W) and -3.3V to -30V (I6A-N). The I6A series are suitable for use in medical, communications, industrial, test and measurement, broadcast and portable equipment.

Features

  • Step-down (Buck) Non-isolated POL Converter
  • 250W in a DIP 1/16th Brick or SIP Package
  • Wide 9 to 40Vdc and 9 to 53Vdc Input
  • Very high Efficiency up to 98%
  • Wide Output Adjustment 3.3 to 40V
  • Minimal External Components Needed

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number i6A4W010A033V-0S1-R i6A4W010A033V-0S1-R
Product Name DC-DC Converters 250W, 9-40V and 9-53V Input Non-isolated DC-DC Converter
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount; Open Frame
Features 75W in 1/16 brick size Step-down (Buck) converter Wide input & Wide output Negative output
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402S-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - i7A4W033A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CC10-1212DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
6 suppliers