The CC10-4812DR-E is a 10W isolated DC-DC converter in the CC-E series, offering a dual output of ±12V or ±15V and operating from a 36 to 76V input. It features a surface-mount package (R), a five-sided metal case for reduced radiated noise, and operates over an ambient temperature range of -40 to 85°C. The converter has an input-to-output isolation of 500Vac, efficiency of 86% at nominal input, and output voltage regulation of ±5% for dual outputs. Ripple and noise are 120mV (30 typical) for 12/15V outputs. Remote on/off is supported with negative logic, and overcurrent protection is in hiccup mode. Safety certifications include IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 450mA, 450mA 36V - 76V Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC10-4812DR-E | 445-3331-ND |
| Product Name | DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |