The CC3-4812SR-E is a 3W isolated DC-DC converter from the CC-E series, designed for use with 36 to 76V inputs and providing dual outputs of ±12V or ±15V. It features a surface-mount (R) package with a five-sided metal case to reduce radiated noise, operates over an ambient temperature range of -40 to 85°C, and offers 80% efficiency at nominal input. The converter supports remote on/off via negative logic, has input-to-output isolation of 500Vac, and meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC DC CONVERTER 12-15V 3W
| TDK-Lambda Americas Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC3-4812SR-E | CC3-4812SR-E |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply |
| Form Factor | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |