EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X5010C102

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-2631-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-2631-ND
Gas Discharge Tube Arresters (GDT) 495-2631-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X5010C102
863310-B88069X5010C102
Gas Discharge Tube Arresters (GDT) - B88069X5010C102 863310-B88069X5010C102
Manufacturer: EPCOS (TDK) Win Source Part Number: 863310-B88069X5010C1 02 Series: M51-C90X Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: M51C90X, M51-C90X, 495-2631

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863310-B88069X5010C102
Series: M51-C90X
Features: Gas Discharge Tube 5000A (5kA) ±20% Pole Through Hole
Package: Bulk
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: M51C90X, M51-C90X, 495-2631

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-2631-ND 863310-B88069X5010C102
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X5010C102
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-5931-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
2 suppliers
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details