EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8361T203

Description
Gas Discharge Tube 350V 2000A (2kA) ±25% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 2000A (2kA) ±25% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-B88069X8361T203CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X8361T203CT-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X8361T203CT-ND
Gas Discharge Tube 350V 2000A (2kA) ±25% 2 Pole Surface Mount

Gas Discharge Tube 350V 2000A (2kA) ±25% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-B88069X8361T203TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X8361T203TR-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X8361T203TR-ND
Gas Discharge Tube 350V 2000A (2kA) ±25% 2 Pole Surface Mount

Gas Discharge Tube 350V 2000A (2kA) ±25% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X8361T203
729901-B88069X8361T203
Gas Discharge Tube Arresters (GDT) - B88069X8361T203 729901-B88069X8361T203
Manufacturer: EPCOS (TDK) Win Source Part Number: 729901-B88069X8361T2 03 Packaging: Reel Mounting Style: SMD Tolerance: ±25% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 2000A (2kA) Number of Poles: 2 Categories: Circuit Protection Manufacturer Package: 1812 (4532 Metric) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 729901-B88069X8361T203
Packaging: Reel
Mounting Style: SMD
Tolerance: ±25%
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 2000A (2kA)
Number of Poles: 2
Categories: Circuit Protection
Manufacturer Package: 1812 (4532 Metric)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-B88069X8361T203CT-ND 495-B88069X8361T203TR-ND 729901-B88069X8361T203
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X8361T203
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 2027-07-SM-RPLFCT-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details