EPCOS AG Fixed Inductors - B82496C3181J000 B82496C3181J000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021767-B82496C3181J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 180nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 4 @ 25.2MHz Frequency - Self Resonant: 1.4GHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6 Ohm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021767-B82496C3181J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 180nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 4 @ 25.2MHz Frequency - Self Resonant: 1.4GHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6 Ohm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82496C3181J000
1021767-B82496C3181J000
Fixed Inductors - B82496C3181J000 1021767-B82496C3181J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021767-B82496C3181J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 180nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 4 @ 25.2MHz Frequency - Self Resonant: 1.4GHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6 Ohm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021767-B82496C3181J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 120mA
Inductance: 180nH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 4 @ 25.2MHz
Frequency - Self Resonant: 1.4GHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-2027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2027-1-ND
Fixed Inductors 495-2027-1-ND
180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2027-2-ND
Fixed Inductors 495-2027-2-ND
180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-2027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2027-6-ND
Fixed Inductors 495-2027-6-ND
180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 120MA 6 OHM Inductor and Choke - 71-B82496C3181J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 6 OHM Inductor and Choke
71-B82496C3181J000
SMD 120MA 6 OHM Inductor and Choke 71-B82496C3181J000
FIXED IND 180NH 120MA 6 OHM SMD Product overview: B82496C3181J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3181J000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 120MA 6 OHM SMD Product overview: B82496C3181J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3181J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos - 06J0994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos
06J0994
Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos 06J0994
INDUCTOR, SMD, 180NH, 120MA, 5%, 1.4GHZ; Inductance:180nH; DC Resistance Max:6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:120mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

INDUCTOR, SMD, 180NH, 120MA, 5%, 1.4GHZ; Inductance:180nH; DC Resistance Max:6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:120mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos - 59T9591 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos
59T9591
Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos 59T9591
INDUCTOR, SMD, 180NH, 120MA, 5%, 1.4GHZ; Inductance:180nH; DC Resistance Max:6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:120mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

INDUCTOR, SMD, 180NH, 120MA, 5%, 1.4GHZ; Inductance:180nH; DC Resistance Max:6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:120mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:B82496C Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R - 3410-B82496C3181J000 - Utmel Electronic Limited
Hong Kong, China
Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R
3410-B82496C3181J000
Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R 3410-B82496C3181J000
Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R

Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021767-B82496C3181J000 495-2027-1-ND 71-B82496C3181J000 06J0994 3410-B82496C3181J000
Product Name Fixed Inductors - B82496C3181J000 Fixed Inductors SMD 120MA 6 OHM Inductor and Choke Inductor, Smd, 180Nh, 120Ma, 5%, 1.4Ghz; Inductance Epcos Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details