EPCOS AG Fixed Inductors B82496C3151J000

Description
150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1831-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1831-1-ND
Fixed Inductors 495-1831-1-ND
150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1831-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1831-6-ND
Fixed Inductors 495-1831-6-ND
150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-1831-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1831-2-ND
Fixed Inductors 495-1831-2-ND
150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 130mA 5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Automotive 0.15uH 25.2MHz 0.13A Inductor and Choke - 71-B82496C3151J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.15uH 25.2MHz 0.13A Inductor and Choke
71-B82496C3151J000
Automotive 0.15uH 25.2MHz 0.13A Inductor and Choke 71-B82496C3151J000
Inductor RF Laser Cut 0.15uH 5% 25.2MHz 5Q-Factor Copper Plated Ceramic 0.13A 5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3151J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 25.2MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 25.2MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3151J000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.15uH 5% 25.2MHz 5Q-Factor Copper Plated Ceramic 0.13A 5Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3151J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 25.2MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 25.2MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3151J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3151J000
1021766-B82496C3151J000
Fixed Inductors - B82496C3151J000 1021766-B82496C3151J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021766-B82496C3151J 000 Packaging: Reel - TR Type: Wirewound Current Rating: 130mA Inductance: 150nH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 5 @ 25.2MHz Frequency - Self Resonant: 1.6GHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5 Ohm Max Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021766-B82496C3151J000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 130mA
Inductance: 150nH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 5 @ 25.2MHz
Frequency - Self Resonant: 1.6GHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - B82496C3151J000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82496C3151J000
Fixed Inductors B82496C3151J000
FIXED IND 150NH 130MA 5 OHM SMD

FIXED IND 150NH 130MA 5 OHM SMD

Supplier's Site Datasheet
Inductor, 150Nh, 130Ma, +5%, 1.6Ghz; Inductance Epcos - 49H6502 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 130Ma, +5%, 1.6Ghz; Inductance Epcos
49H6502
Inductor, 150Nh, 130Ma, +5%, 1.6Ghz; Inductance Epcos 49H6502
INDUCTOR, 150NH, 130MA, +5%, 1.6GHZ; Inductance:150nH; DC Resistance Max:5ohm; Self Resonant Frequency Min:1.6GHz; DC Current Rating:130mA; Inductor Case Style:0603 [1608 Metric]; Product Range:B82496C Series; Inductor Construction:-RoHS Compliant: Yes

INDUCTOR, 150NH, 130MA, +5%, 1.6GHZ; Inductance:150nH; DC Resistance Max:5ohm; Self Resonant Frequency Min:1.6GHz; DC Current Rating:130mA; Inductor Case Style:0603 [1608 Metric]; Product Range:B82496C Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, B82496C Series, 150 Nh, 5%, 0603 [1608 Metric], 1.6 Mhz Rohs Compliant Epcos - 94W7832 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82496C Series, 150 Nh, 5%, 0603 [1608 Metric], 1.6 Mhz Rohs Compliant Epcos
94W7832
Surface Mount High Frequency Inductor, B82496C Series, 150 Nh, 5%, 0603 [1608 Metric], 1.6 Mhz Rohs Compliant Epcos 94W7832
Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 5%, 0603 [1608 Metric], 1.6 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 5%, 0603 [1608 Metric], 1.6 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric] - 3410-B82496C3151J000 - Utmel Electronic Limited
Hong Kong, China
EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric]
3410-B82496C3151J000
EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric] 3410-B82496C3151J000
EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric]

EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1831-1-ND 71-B82496C3151J000 1021766-B82496C3151J000 B82496C3151J000 49H6502 94W7832 3410-B82496C3151J000
Product Name Fixed Inductors Automotive 0.15uH 25.2MHz 0.13A Inductor and Choke Fixed Inductors - B82496C3151J000 Fixed Inductors Inductor, 150Nh, 130Ma, +5%, 1.6Ghz; Inductance Epcos Surface Mount High Frequency Inductor, B82496C Series, 150 Nh, 5%, 0603 [1608 Metric], 1.6 Mhz Rohs Compliant Epcos EPCOS B82496C3151J Surface Mount High Frequency Inductor, B82496C Series, 150 nH, 130 mA, 0603 [1608 Metric]
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Copper Plated Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details