Win Source Part Number: 1315183-B82464A4153K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82464A4
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 100kHz
Package / Case: Nonstandard
DC Resistance (DCR): 46mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Current - Saturation (Isat): 3.2A
Inductor Power Wirewound 15uH 10% 100KHz Ferrite 2.5A 0.046Ohm DCR T/R Automotive AEC-Q200 Product overview: B82464A4153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82464A4153K000 can be used for catalog matching and distributor lookup.
15µH Unshielded Wirewound Inductor 2.5A 46mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 2.5A 46mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 2.5A 46mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1315183-B82464A4153K000 | 71-B82464A4153K000 | 495-2006-1-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Automotive 15uH 100KHz 2.5A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Power | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |