EPCOS AG Fixed Inductors B82432T1223K000

Description
22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1758-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1758-1-ND
Fixed Inductors 495-1758-1-ND
22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1758-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1758-6-ND
Fixed Inductors 495-1758-6-ND
22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1758-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1758-2-ND
Fixed Inductors 495-1758-2-ND
22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 450mA 700mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 22uH 2.52MHz 0.45A Inductor and Choke - 71-B82432T1223K000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 22uH 2.52MHz 0.45A Inductor and Choke
71-B82432T1223K000
Automotive 22uH 2.52MHz 0.45A Inductor and Choke 71-B82432T1223K000
Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor Ferrite 0.45A 0.7Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1223K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor Ferrite 0.45A 0.7Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432T1223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432T1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432T1223K000
769567-B82432T1223K000
Fixed Inductors - B82432T1223K000 769567-B82432T1223K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769567-B82432T1223K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: 1812 (4532 Metric) Current Rating: 450mA Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 2.52MHz Family Name: B82432T Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769567-B82432T1223K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: 1812 (4532 Metric)
Current Rating: 450mA
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Test Frequency: 2.52MHz
Family Name: B82432T
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Inductor, 22Uh 450Ma 10% 15Mhz, Full Reel; Inductance Epcos - 38C7004 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Uh 450Ma 10% 15Mhz, Full Reel; Inductance Epcos
38C7004
Chip Inductor, 22Uh 450Ma 10% 15Mhz, Full Reel; Inductance Epcos 38C7004
CHIP INDUCTOR, 22UH 450MA 10% 15MHZ, FULL REEL; Inductance:22µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:15MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

CHIP INDUCTOR, 22UH 450MA 10% 15MHZ, FULL REEL; Inductance:22µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:15MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:B82432T Series RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 15Mhz, 1812 Rohs Compliant Epcos - 92AH4091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 15Mhz, 1812 Rohs Compliant Epcos
92AH4091
Inductor, 22Uh, 15Mhz, 1812 Rohs Compliant Epcos 92AH4091
INDUCTOR, 22UH, 15MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 22UH, 15MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - B82432T1223K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82432T1223K000
Fixed Inductors B82432T1223K000
FIXED IND 22UH 450MA 700MOHM SMD

FIXED IND 22UH 450MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1758-1-ND 71-B82432T1223K000 769567-B82432T1223K000 38C7004 92AH4091 B82432T1223K000
Product Name Fixed Inductors Automotive 22uH 2.52MHz 0.45A Inductor and Choke Fixed Inductors - B82432T1223K000 Chip Inductor, 22Uh 450Ma 10% 15Mhz, Full Reel; Inductance Epcos Inductor, 22Uh, 15Mhz, 1812 Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details