FIXED IND 18NH 640MA 120MOHM SMD Product overview: B82422A3180K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3180K100 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327427-B82422A3180K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 18 nH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 6,000
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 30 @ 100MHz
Frequency - Self Resonant: 2.5GHz
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 640 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1711-2,-495-1711
RoHS Status: ROHS3 Compliant
18nH Unshielded Wirewound Inductor 640mA 120mOhm Max 2-SMD, J-Lead
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422A3180K100 | 1327427-B82422A3180K100 | 495-1711-2-ND |
| Product Name | SMD 640MA 120MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 0.0180 microH | 0.0180 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |