E-Z LOK Datasheets for Taps
Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more
| Product Name | Notes |
|---|---|
| E-Z LOK™ - STI Tap - Bottoming - M14-2.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for... | |
| E-Z LOK™ 2-56 STI Tap Although they operate in a similar fashion as “standard” taps, STI taps create an oversized thread specifically for E-Z Coil™ threaded inserts. When installing the... | |
| E-Z LOK™ 4-40 STI Tap Unlike “standard” taps, E-Z LOK™ STI taps create large, oversized threads that are specifically meant for E-Z Coil™ threaded inserts. When installing the insert, the... | |
| E-Z LOK™ 9/16-18 Tap Drill Our 9/16-18 taps operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation,... | |
| E-Z LOK™ Tap - HSS - Standard - Bottoming - 3/8-16 Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/2-6 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/4-12 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/4-7 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/8-7 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-12 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-14 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-3/8-12 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-3/8-6 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1-8 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1/2-13 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1/2-20 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1/4-20 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 1/4-28 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 10-24 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 12-24 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 3-48 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 3/4-10 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 3/4-16 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 3/8-16 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 3/8-24 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 4-48 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 5/16-18 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 5/16-24 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 5/8-11 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 5/8-18 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 6-32 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 6-40 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-14 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 7/8-14 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 7/8-9 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 8-32 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 8-36 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - 9/16-12 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M10-1.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M10-1.25 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M10-1.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M12-1.25 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M12-1.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M12-1.75 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M14-1.25 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M14-1.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M16-1.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M16-2.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M18-1.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M18-2.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M2-0.4 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M2.5-0.45 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M20-2.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M20-2.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M22-2.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M22-2.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M24-2.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M27-3.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M3-0.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M3.5-0.6 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M30-3.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M36-4.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M39-4.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M4-0.7 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M5-0.8 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M6-1.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M7-1.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M8-1.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - HSS - STI - Bottoming - M8-1.25 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread... | |
| E-Z LOK™ Tap - Standard - Bottoming - 1/2-13 - Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for... | |
| E-Z LOK™ Tap - Standard - Bottoming - 3/4-10; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - Standard - Bottoming - 5/8-11; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - Standard - Bottoming - 7/16-14; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - Standard - Bottoming - 9/16-12; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - Standard - Bottoming - M10-1.5; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - Standard - Bottoming - M12-1.75; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... | |
| E-Z LOK™ Tap - Standard - Bottoming - M16-2.0 - Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for... | |
| E-Z LOK™ Tap - Standard - Bottoming - M8-1.25; Carbon Steel Our standard tap used to prepare the hole for installation Features Standard tap to prepare the hole for installation... |