Oil-Rite Corp. Spray Valve, Flat Pattern, Handwheel, Viton Seals A3015-1-S01

Description
These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The handwheel adjustment is brass (tamperproof is also available). Viton seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a flat pattern (a round pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging. The unit has a 1 1/16” hex and a maximum length of 2 27/32”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.
Description
These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The handwheel adjustment is brass (tamperproof is also available). Viton seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a flat pattern (a round pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging. The unit has a 1 1/16” hex and a maximum length of 2 27/32”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Spray Valve, Flat Pattern, Handwheel, Viton Seals - A3015-1-S01 - Oil-Rite Corp.
Manitowoc, WI, United States
Spray Valve, Flat Pattern, Handwheel, Viton Seals
A3015-1-S01
Spray Valve, Flat Pattern, Handwheel, Viton Seals A3015-1-S01
These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications. This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The handwheel adjustment is brass (tamperproof is also available). Viton seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a flat pattern (a round pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet. Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging. The unit has a 1 1/16” hex and a maximum length of 2 27/32”. There are (2) 8-32 threaded holes for mounting. For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.

These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers, milling cutters, grinding wheels, sheet stock, die casting molds, applying liquid to food products, water to embossing rolls of paper machinery, and many other applications.

This Spray Valve is made of aluminum alloy with a brass liquid nozzle. The handwheel adjustment is brass (tamperproof is also available). Viton seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a flat pattern (a round pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8” female NPT air inlet.

Any liquid that flows can usually be sprayed, up to 1000 SSU viscosity at 100° F. The unit tolerates temperatures up to 225° F. It operates with air and liquid pressures of 5 PSI minimum to 20 PSI maximum. The nozzle is designed to create a controlled spray, minimizing unwanted fogging.

The unit has a 1 1/16” hex and a maximum length of 2 27/32”. There are (2) 8-32 threaded holes for mounting.

For additional information on spray valve operation, reference the “Spray Valve Tips” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Dispensing Valve Systems
Product Number A3015-1-S01
Product Name Spray Valve, Flat Pattern, Handwheel, Viton Seals
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Radial Spray Valve - 782RA - Nordson EFD
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application CoatingPaint; Lubricants
View Details
Foot Actuated Valve - 999002700 - Suttner America Company
Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 45.45 L/min (46.2 in³/sec)
Material Temperature Range 300 F (149 C)
View Details
Spray Valve, Round Pattern, Handwheel, Buna-N Seals - A2748-1 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application Lubricants
View Details