The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitati
| Vogtlin Massflow USA | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | GSP-1/4"-SS |
| Product Name | Multigas Digital Gas Pressure/Mass Flow Controller |
| Controller Type | Pressure + Flow Controller; Flow; Mix / Blending; Pressure; Vacuum |
| Form Factor | Stand-Alone; Control Valve Integrated |
| Interface | Switches; Digital Front Panel; Computer Programmable; Network |
| Communication / Port Type | Modbus-Ethernet Converter |
| Features | Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |