The Environics® Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM's). The Series 2020 precisely dilutes high concentration Protocol-1 or certified gas cylinders to an infinitely variable range of concentrations from high percent's to low parts per million. The instrument meets or exceeds the performance requirements of the United States EPA 40 CFR Part 51 Method 205 Appendix M.
| Environics, Inc. | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | Series 2020 CEMCS |
| Product Name | Continuous Emissions Monitoring Calibration System |
| Controller Type | Continuous Emissions Monitor; Mix / Blending |
| Form Factor | Rack (optional feature); Stand-Alone (optional feature) |
| Interface | Digital Front Panel; Computer Programmable (optional feature); Network (optional feature) |
| Features | Multi-Function; Rate Indication/ Control |