The CI30-AB-E4.0-M pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 0.330" to 0.394" (8.4 mm to 10 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-001486 |
| Product Name | Smooth - Inside Diameter - Pneumatic |
| Sealing Method | Internal |