The CI35-E3.0 Body Only (no main seal kit) is a pneumatically actuated connector with a 3" extension designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit range for your application. (Note: The image is not currently a direct resemblance of product. Please rely on the 3D model until the correct image is uploaded.)
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-001766 |
| Product Name | Body Only - Inside Diameter - Pneumatic |
| Sealing Method | Internal |