TAKK Industries, Inc. Static Eliminator AC Blow-Off Gun Model 5800

Description
TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other contaminants. This quiet unit consists of stainless steel ionization head and guard with air nozzle mounted on a rugged plastic airgun handle, and is designed for use with TAKK' s standard power supply. It comes with a 10 foot cable. The system is safe, shockless and durable. The Blow-Off Gun's input voltage is 115 volts, 50/60 Hz and is shockless. It is used to eliminate static electricity and to clean molds and moldings, optics, automobile parts, screen printing, plastic sheets and electronic assemblies.
Description
TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other contaminants. This quiet unit consists of stainless steel ionization head and guard with air nozzle mounted on a rugged plastic airgun handle, and is designed for use with TAKK' s standard power supply. It comes with a 10 foot cable. The system is safe, shockless and durable. The Blow-Off Gun's input voltage is 115 volts, 50/60 Hz and is shockless. It is used to eliminate static electricity and to clean molds and moldings, optics, automobile parts, screen printing, plastic sheets and electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Static Eliminator AC Blow-Off Gun - Model 5800 - TAKK Industries, Inc.
Cincinnati, OH, USA
Static Eliminator AC Blow-Off Gun
Model 5800
Static Eliminator AC Blow-Off Gun Model 5800
TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other contaminants. This quiet unit consists of stainless steel ionization head and guard with air nozzle mounted on a rugged plastic airgun handle, and is designed for use with TAKK' s standard power supply. It comes with a 10 foot cable. The system is safe, shockless and durable. The Blow-Off Gun's input voltage is 115 volts, 50/60 Hz and is shockless. It is used to eliminate static electricity and to clean molds and moldings, optics, automobile parts, screen printing, plastic sheets and electronic assemblies.

TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other contaminants. This quiet unit consists of stainless steel ionization head and guard with air nozzle mounted on a rugged plastic airgun handle, and is designed for use with TAKK' s standard power supply. It comes with a 10 foot cable. The system is safe, shockless and durable. The Blow-Off Gun's input voltage is 115 volts, 50/60 Hz and is shockless. It is used to eliminate static electricity and to clean molds and moldings, optics, automobile parts, screen printing, plastic sheets and electronic assemblies.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 5800
Product Name Static Eliminator AC Blow-Off Gun
Ionizer type Blow Off Gun
Length 6.69 inch (170 mm)
Width 5.12 inch (130 mm)
Emitter material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Ionizing Bars -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 108 inch (2743 mm)
Emitter material Stainless Steel
View Details
Static Eliminating Blower - SJ-F - KEYENCE
Specs
Ionizer type Benchtop; Ceiling Emitter; Blower
Length 9.92 to 22.91 inch (252 to 582 mm)
Width 4.53 to 5.31 inch (115 to 135 mm)
View Details