TAKK Industries, Inc. In-Line Ionizer Model 5860

Description
TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant blow-off in many applications, and eliminating costly static problems in air separation systems fitted to sheet feeding decks. Simply cut into the air line and insert the nozzle close to the discharge end of the line. Constructed of durable stainless steel and nylon components, with PVC barbed fittings. 10 ft. cable is standard. Designed for use with TAKK's standard 6000 volt Power Supply. Typical applications would include air separation systems fitted to paper or plastic sheet feeding deck, materials moving through conveying pipes and tubes, folders & sheet-fed printing presses, plastic and acrylic parts as drilled or trimmed, optics, pre-paint, etc.
Description
TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant blow-off in many applications, and eliminating costly static problems in air separation systems fitted to sheet feeding decks. Simply cut into the air line and insert the nozzle close to the discharge end of the line. Constructed of durable stainless steel and nylon components, with PVC barbed fittings. 10 ft. cable is standard. Designed for use with TAKK's standard 6000 volt Power Supply. Typical applications would include air separation systems fitted to paper or plastic sheet feeding deck, materials moving through conveying pipes and tubes, folders & sheet-fed printing presses, plastic and acrylic parts as drilled or trimmed, optics, pre-paint, etc.

Suppliers

Company
Product
Description
Supplier Links
In-Line Ionizer - Model 5860 - TAKK Industries, Inc.
Cincinnati, OH, USA
In-Line Ionizer
Model 5860
In-Line Ionizer Model 5860
TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant blow-off in many applications, and eliminating costly static problems in air separation systems fitted to sheet feeding decks. Simply cut into the air line and insert the nozzle close to the discharge end of the line. Constructed of durable stainless steel and nylon components, with PVC barbed fittings. 10 ft. cable is standard. Designed for use with TAKK's standard 6000 volt Power Supply. Typical applications would include air separation systems fitted to paper or plastic sheet feeding deck, materials moving through conveying pipes and tubes, folders & sheet-fed printing presses, plastic and acrylic parts as drilled or trimmed, optics, pre-paint, etc.

TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant blow-off in many applications, and eliminating costly static problems in air separation systems fitted to sheet feeding decks. Simply cut into the air line and insert the nozzle close to the discharge end of the line. Constructed of durable stainless steel and nylon components, with PVC barbed fittings. 10 ft. cable is standard. Designed for use with TAKK's standard 6000 volt Power Supply. Typical applications would include air separation systems fitted to paper or plastic sheet feeding deck, materials moving through conveying pipes and tubes, folders & sheet-fed printing presses, plastic and acrylic parts as drilled or trimmed, optics, pre-paint, etc.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 5860
Product Name In-Line Ionizer
Ionizer type In-Line Ionizer
Length 6.5 inch (165 mm)
Width 1.5 inch (38.1 mm)
Depth 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Ionizing Point™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 5 inch (127 mm)
Width 1.5 inch (38.1 mm)
View Details
Bond-Rite® EZ Self Testing Clamps with Visual Indication -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionix™ Inline Static Eliminator - 200-4 - TAKK Industries, Inc.
Specs
Ionizer type In-Line Ionizer
Width 1 inch (25.4 mm)
Depth 1 inch (25.4 mm)
View Details