T. W. Evans Cordage 30G FIXED GABLE BLOCKS DB-30G

Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.
Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Suppliers

Company
Product
Description
Supplier Links
30G FIXED GABLE BLOCKS - DB-30G - T. W. Evans Cordage
Cranston, RI, USA
30G FIXED GABLE BLOCKS
DB-30G
30G FIXED GABLE BLOCKS DB-30G
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number DB-30G
Product Name 30G FIXED GABLE BLOCKS
Type 30G FIXED GABLE BLOCKS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm - 121100800090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Stainless Steel Malleable Wire Rope Clips -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Clip / Clamp
Application Commercial
Features & Approvals Compression / Swaged
View Details
18
Specs
Material Stainless
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 1-6 (1/16
Specs
Type Ball
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details