Synertron Technology, Inc. Single Board Computer 3I370HW

Description
3.5" SBC supports 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 & Pentium / Celeron (35W) CPU, Intel® Q370 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus LEX SYSTEM 3I370HW, with Intel 9th/8th Gen Coffee Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 6 x RS232/RS422/485 serial ports, 8 x USB, 16 DI /16 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU Intel® Q370 chipset 2 x DDR4 SODIMM socket, Max. 64GB Multiple Independent display: eDP (eDP to VGA and DVI converter) 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus
Datasheet
Description
3.5" SBC supports 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 & Pentium / Celeron (35W) CPU, Intel® Q370 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus LEX SYSTEM 3I370HW, with Intel 9th/8th Gen Coffee Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 6 x RS232/RS422/485 serial ports, 8 x USB, 16 DI /16 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU Intel® Q370 chipset 2 x DDR4 SODIMM socket, Max. 64GB Multiple Independent display: eDP (eDP to VGA and DVI converter) 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 3I370HW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
3I370HW
Single Board Computer 3I370HW
3.5" SBC supports 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 & Pentium / Celeron (35W) CPU, Intel® Q370 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus LEX SYSTEM 3I370HW, with Intel 9th/8th Gen Coffee Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 6 x RS232/RS422/485 serial ports, 8 x USB, 16 DI /16 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU Intel® Q370 chipset 2 x DDR4 SODIMM socket, Max. 64GB Multiple Independent display: eDP (eDP to VGA and DVI converter) 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus

3.5" SBC supports 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 & Pentium / Celeron (35W) CPU, Intel® Q370 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus

LEX SYSTEM 3I370HW, with Intel 9th/8th Gen Coffee Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 6 x RS232/RS422/485 serial ports, 8 x USB, 16 DI /16 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications.


Features:

  • 8th / 9th Gen Intel® Coffee Lake-S,
    i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
  • Intel® Q370 chipset
  • 2 x DDR4 SODIMM socket, Max. 64GB
  • Multiple Independent display: eDP
    (eDP to VGA and DVI converter)
  • 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0
  • 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM
  • 8DI / 8DO, TPM 2.0, SMBus
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 3I370HW
Product Name Single Board Computer
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
Main Memory 64000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-214U-S6A2E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details
TWISTER Systems - CI770A - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel Mobile Ivy Bridge processor
Computer Bus USB; 8DI / 8DO (Optional)
Ports USB
View Details