Synertron Technology, Inc. Single Board Computer TERA - AI

Description
Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232 Features: NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232
Datasheet
Description
Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232 Features: NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - TERA - AI - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
TERA - AI
Single Board Computer TERA - AI
Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001 NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232 Features: NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core) NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) / ARM A57 Complex (Quad Core) Memory: LPDDR4, 4GB ; 1 x HDMI, 2 x GbE, Mic-in / Line-out 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG) 1 x Micro SD, 1 x Nano SIM ; 1 x RS232

Compact Fanless AI Box: NVIDIA Jetson CPU Board + LJT001

  • NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core)
  • NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) /
    ARM A57 Complex (Quad Core)
  • Memory: LPDDR4, 4GB ; 1 x HDMI,
    2 x GbE, Mic-in / Line-out
  • 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG)
  • 1 x Micro SD, 1 x Nano SIM ; 1 x RS232

Features:

  • NVIDIA Jetson Nano: ARM® Cortex®-A57 MPCore (Quad Core)
  • NVIDIA Jetson TX2 NX: Denver 2 (Dual Core) /
    ARM A57 Complex (Quad Core)
  • Memory: LPDDR4, 4GB ; 1 x HDMI,
    2 x GbE, Mic-in / Line-out
  • 1 x M.2 B key 4 x USB 2.0 ; 1 x USB 2.0 (Micro OTG)
  • 1 x Micro SD, 1 x Nano SIM ; 1 x RS232
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number TERA - AI
Product Name Single Board Computer
Operating Humidity 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - 2I640DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM x6413E Quad Core 2.7 GHz CPU Intel® Elkhart Lake Celeron J6412 Quad Core 2.6 GHz CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details
Conduction Cooled Intel Core 2 Duo -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Computer Bus PMC Bus
CPU Speed 1860 to 2260 MHz
View Details