Synertron Technology, Inc.Wide Range DC SystemSlim-3I770
Description
Wide Range DC System
Chassis Material: Aluminum
Dimension: 200 W x 200 D x 80 H mm
Motherboard: 3I770CW
CPU: Intel Mobile Ivy Bridge Processor
Wide Range DC in 9~36V
Features:
Intel Mobile Ivy Bridge Processor
Fanless, Low Power Consumption, Wide Range DC System
Multi Independent Display: VGA, HDMI & LVDS
1 x DDR3 SODIMM Socket, Max up to 8GB
2 x Intel GbE LAN, 2 x USB 3.0, 7 x USB 2.0, 6 x COM
VESA installation hole of 75×75 mm
Synertron Technology, Inc.
Done
Description
Wide Range DC System
Chassis Material: Aluminum
Dimension: 200 W x 200 D x 80 H mm
Motherboard: 3I770CW
CPU: Intel Mobile Ivy Bridge Processor
Wide Range DC in 9~36V
Features:
Intel Mobile Ivy Bridge Processor
Fanless, Low Power Consumption, Wide Range DC System
Multi Independent Display: VGA, HDMI & LVDS
1 x DDR3 SODIMM Socket, Max up to 8GB
2 x Intel GbE LAN, 2 x USB 3.0, 7 x USB 2.0, 6 x COM
VESA installation hole of 75×75 mm
Datasheet
Datasheet Summary Powered by GS/AI
The Slim-3I770 is a Wide Range DC System designed by Synertron Technology, Inc. It features dimensions of 192 mm in width, 200 mm in depth, and either 58.5 mm or 66 mm in height depending on the cover type. The system is powered by an Intel Mobile Ivy Bridge processor, supporting Core i7, i5, and i3 variants, and utilizes the Intel Panther Point QM77 chipset.
The device supports a maximum of 8GB DDR3 SODIMM memory and offers various storage options including onboard SSD capacities ranging from 2GB to 64GB. Connectivity options include multiple display ports (CRT, HDMI, LVDS), two Intel Gigabit Ethernet ports, and a range of USB interfaces (two USB 3.0 and five USB 2.0). It also includes several serial communication ports (RS232, RS422, RS485) and a hardware watchdog timer.
The Slim-3I770 operates on a wide input voltage range of 9 to 36V DC and is designed to function in temperatures from 0°C to 50°C with a humidity range of 20% to 90% RH. The system is fanless, promoting low power consumption, and is suitable for various embedded applications.
Datasheet Summary Powered by GS/AI
The Slim-3I770 is a Wide Range DC System designed by Synertron Technology, Inc. It features dimensions of 192 mm in width, 200 mm in depth, and either 58.5 mm or 66 mm in height depending on the cover type. The system is powered by an Intel Mobile Ivy Bridge processor, supporting Core i7, i5, and i3 variants, and utilizes the Intel Panther Point QM77 chipset.
The device supports a maximum of 8GB DDR3 SODIMM memory and offers various storage options including onboard SSD capacities ranging from 2GB to 64GB. Connectivity options include multiple display ports (CRT, HDMI, LVDS), two Intel Gigabit Ethernet ports, and a range of USB interfaces (two USB 3.0 and five USB 2.0). It also includes several serial communication ports (RS232, RS422, RS485) and a hardware watchdog timer.
The Slim-3I770 operates on a wide input voltage range of 9 to 36V DC and is designed to function in temperatures from 0°C to 50°C with a humidity range of 20% to 90% RH. The system is fanless, promoting low power consumption, and is suitable for various embedded applications.
Wide Range DC System
Chassis Material: Aluminum
Dimension: 200 W x 200 D x 80 H mm
Motherboard: 3I770CW
CPU: Intel Mobile Ivy Bridge Processor
Wide Range DC in 9~36V
Features:
Intel Mobile Ivy Bridge Processor
Fanless, Low Power Consumption, Wide Range DC System
Multi Independent Display: VGA, HDMI & LVDS
1 x DDR3 SODIMM Socket, Max up to 8GB
2 x Intel GbE LAN, 2 x USB 3.0, 7 x USB 2.0, 6 x COM
VESA installation hole of 75×75 mm
Wide Range DC System
Chassis Material: Aluminum
Dimension: 200 W x 200 D x 80 H mm
Motherboard: 3I770CW
CPU: Intel Mobile Ivy Bridge Processor
Wide Range DC in 9~36V
Features:
Intel Mobile Ivy Bridge Processor
Fanless, Low Power Consumption, Wide Range DC System
Multi Independent Display: VGA, HDMI & LVDS
1 x DDR3 SODIMM Socket, Max up to 8GB
2 x Intel GbE LAN, 2 x USB 3.0, 7 x USB 2.0, 6 x COM
VESA installation hole of 75×75 mm
Supplier's Site
Datasheet
Technical Specifications
Synertron Technology, Inc.
Product Category
Single Board Computers (SBC)
Product Number
Slim-3I770
Product Name
Wide Range DC System
Processor / CPU
Intel Mobile Ivy Bridge processor (Core i7, i5, i3)