Synertron Technology, Inc. TWISTER Systems CI170A

Description
Chassis Material: Aluminum Dimension: 210 W x 125 D x 55H mm Application: Car PC / POS / ATM / Kiosk / VPN / Server Model: 3I380A/CW, 3I380D, 3I847A(W)/C(W), 3I847D/NM/NX, 3I525A(W) Excellent heat-dissipating feature Dust-proof imperforate design Features: 6th / 7th generation Intel Skylake-S, Kaby Lake-S Core I processor + Intel Q170 DDR4 SO-DIMM x 2, Max up to 32GB Display: 1 x DP, 1 x HDMI, 1 x DVI 4 x Intel GbE LAN, 4 x USB 3.0, 4 x COM 2 x Mini PCIe, 1 x PCIe 16X / 8X / 4X / 1X, 2 x SIM card socket Expansion I/O: Expansion I/O: Back Panel Expansion I/O Possibilities & more
Datasheet
Description
Chassis Material: Aluminum Dimension: 210 W x 125 D x 55H mm Application: Car PC / POS / ATM / Kiosk / VPN / Server Model: 3I380A/CW, 3I380D, 3I847A(W)/C(W), 3I847D/NM/NX, 3I525A(W) Excellent heat-dissipating feature Dust-proof imperforate design Features: 6th / 7th generation Intel Skylake-S, Kaby Lake-S Core I processor + Intel Q170 DDR4 SO-DIMM x 2, Max up to 32GB Display: 1 x DP, 1 x HDMI, 1 x DVI 4 x Intel GbE LAN, 4 x USB 3.0, 4 x COM 2 x Mini PCIe, 1 x PCIe 16X / 8X / 4X / 1X, 2 x SIM card socket Expansion I/O: Expansion I/O: Back Panel Expansion I/O Possibilities & more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TWISTER Systems - CI170A - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
TWISTER Systems
CI170A
TWISTER Systems CI170A
Chassis Material: Aluminum Dimension: 210 W x 125 D x 55H mm Application: Car PC / POS / ATM / Kiosk / VPN / Server Model: 3I380A/CW, 3I380D, 3I847A(W)/C(W), 3I847D/NM/NX, 3I525A(W) Excellent heat-dissipating feature Dust-proof imperforate design Features: 6th / 7th generation Intel Skylake-S, Kaby Lake-S Core I processor + Intel Q170 DDR4 SO-DIMM x 2, Max up to 32GB Display: 1 x DP, 1 x HDMI, 1 x DVI 4 x Intel GbE LAN, 4 x USB 3.0, 4 x COM 2 x Mini PCIe, 1 x PCIe 16X / 8X / 4X / 1X, 2 x SIM card socket Expansion I/O: Expansion I/O: Back Panel Expansion I/O Possibilities & more
  • Chassis Material: Aluminum
  • Dimension: 210 W x 125 D x 55H mm
  • Application: Car PC / POS / ATM / Kiosk / VPN / Server
  • Model: 3I380A/CW, 3I380D, 3I847A(W)/C(W), 3I847D/NM/NX, 3I525A(W)

Excellent heat-dissipating feature

Dust-proof imperforate design


Features:

  • 6th / 7th generation Intel Skylake-S, Kaby Lake-S
    Core I processor + Intel Q170
  • DDR4 SO-DIMM x 2, Max up to 32GB
  • Display: 1 x DP, 1 x HDMI, 1 x DVI
  • 4 x Intel GbE LAN, 4 x USB 3.0, 4 x COM
  • 2 x Mini PCIe, 1 x PCIe 16X / 8X / 4X / 1X,
    2 x SIM card socket

Expansion I/O:

    Expansion I/O:
    Back Panel Expansion I/O Possibilities & more
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number CI170A
Product Name TWISTER Systems
Processor / CPU Intel 6th / 7th Core I processor
Unlock Full Specs
to access all available technical data

Similar Products

8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details
Single Board Computer - 3I370HW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Intel® Coffee Lake-S, i9 / i7 / i5 / i3 / Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
View Details