Synertron Technology, Inc. USB Camera - FHD 1080P SJ6020D32

Description
FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Module Specifications: Size(LWH/mm): 61.0 x 19.0 x 17.45 mm (include PCB thickness) PCB Thickeness: 1.2 mm Output Interface: USB 2.0 Image/Video Format: YUY2 & MJPG Output size: 1920x1080 Video Class Compliant: YES Operating Temperature: 0℃ to +70℃ Power Consumption: 5.0V DC / 210 mA Sensor Specifications: Optical format: 1/2.7-inch Full HD CMOS Sensor Active resolution: 1920H×1080V Unit pixel size: 3.0μm x 3.0μm Lens Specifications: F/No.: 2.2土5% Field of View: 95.8° (Diagonal) TV Distortion: <0.6% Construction: 1 Glass+ 4 Plastic IR Filter: Tavg ≧ 92% @440~630nm Ordering Information: SJ6020D32-S1-T20 108 0P 60FPS Camera Module
Datasheet
Description
FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Module Specifications: Size(LWH/mm): 61.0 x 19.0 x 17.45 mm (include PCB thickness) PCB Thickeness: 1.2 mm Output Interface: USB 2.0 Image/Video Format: YUY2 & MJPG Output size: 1920x1080 Video Class Compliant: YES Operating Temperature: 0℃ to +70℃ Power Consumption: 5.0V DC / 210 mA Sensor Specifications: Optical format: 1/2.7-inch Full HD CMOS Sensor Active resolution: 1920H×1080V Unit pixel size: 3.0μm x 3.0μm Lens Specifications: F/No.: 2.2土5% Field of View: 95.8° (Diagonal) TV Distortion: <0.6% Construction: 1 Glass+ 4 Plastic IR Filter: Tavg ≧ 92% @440~630nm Ordering Information: SJ6020D32-S1-T20 108 0P 60FPS Camera Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - FHD 1080P - SJ6020D32 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - FHD 1080P
SJ6020D32
USB Camera - FHD 1080P SJ6020D32
FHD 1080p 60fps with A-Mic*2 FHD 1080p 60fps with A-Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant SJ6020D32-S1-T20 1080P 60FPS Camera Module Features: 60 FPS F No. 2.2 Input Analog Mic*2 USB Video Class(UVC) and USB Audio Class(UAC) compliant OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Conference Call Surveillance Industrial Module Specifications: Size(LWH/mm): 61.0 x 19.0 x 17.45 mm (include PCB thickness) PCB Thickeness: 1.2 mm Output Interface: USB 2.0 Image/Video Format: YUY2 & MJPG Output size: 1920x1080 Video Class Compliant: YES Operating Temperature: 0℃ to +70℃ Power Consumption: 5.0V DC / 210 mA Sensor Specifications: Optical format: 1/2.7-inch Full HD CMOS Sensor Active resolution: 1920H×1080V Unit pixel size: 3.0μm x 3.0μm Lens Specifications: F/No.: 2.2土5% Field of View: 95.8° (Diagonal) TV Distortion: <0.6% Construction: 1 Glass+ 4 Plastic IR Filter: Tavg ≧ 92% @440~630nm Ordering Information: SJ6020D32-S1-T20 108 0P 60FPS Camera Module

FHD 1080p 60fps with A-Mic*2

  • FHD 1080p 60fps with A-Mic*2
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • SJ6020D32-S1-T20 1080P 60FPS Camera Module

Features:

  • 60 FPS
  • F No. 2.2
  • Input Analog Mic*2
  • USB Video Class(UVC) and USB Audio Class(UAC) compliant
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above

Applications:

  • Conference Call
  • Surveillance
  • Industrial

Module Specifications:

  • Size(LWH/mm): 61.0 x 19.0 x 17.45 mm (include PCB thickness)
  • PCB Thickeness: 1.2 mm
  • Output Interface: USB 2.0
  • Image/Video Format: YUY2 & MJPG
  • Output size: 1920x1080
  • Video Class Compliant: YES
  • Operating Temperature: 0℃ to +70℃
  • Power Consumption: 5.0V DC / 210 mA

Sensor Specifications:

  • Optical format: 1/2.7-inch Full HD CMOS Sensor
  • Active resolution: 1920H×1080V
  • Unit pixel size: 3.0μm x 3.0μm

Lens Specifications:

  • F/No.: 2.2土5%
  • Field of View: 95.8° (Diagonal)
  • TV Distortion: <0.6%
  • Construction: 1 Glass+ 4 Plastic
  • IR Filter: Tavg ≧ 92% @440~630nm

Ordering Information:

  • SJ6020D32-S1-T20 1080P 60FPS Camera Module
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number SJ6020D32
Product Name USB Camera - FHD 1080P
Camera Function Still; Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details