Synertron Technology, Inc. DIN-Rail System net-iii-2i640dw

Description
Compact Fanless Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640DW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 35 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway. NET-III 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 portsand 2 x COM ports for industrial communication and control. In addition, by adopting M.2 slot, the NET-III 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis.. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU 1 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: 2 x HDMI or DP 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x COM 2 x M.2, 1 x Nano SIM
Datasheet
Description
Compact Fanless Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640DW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 35 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway. NET-III 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 portsand 2 x COM ports for industrial communication and control. In addition, by adopting M.2 slot, the NET-III 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis.. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU 1 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: 2 x HDMI or DP 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x COM 2 x M.2, 1 x Nano SIM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail System - net-iii-2i640dw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
DIN-Rail System
net-iii-2i640dw
DIN-Rail System net-iii-2i640dw
Compact Fanless Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640DW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 35 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway. NET-III 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 portsand 2 x COM ports for industrial communication and control. In addition, by adopting M.2 slot, the NET-III 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis.. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU 1 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: 2 x HDMI or DP 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x COM 2 x M.2, 1 x Nano SIM

Compact Fanless Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor

NET-III 2I640DW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 35 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , Edge computing and gateway.

NET-III 2I640DW is equipped with multiple I/O, such as 2 x HDMI, 3 x 2.5 Gb Ethernet ports, 2 x USB 3.0 portsand 2 x COM ports for industrial communication and control. In addition, by adopting M.2 slot, the NET-III 2I640DW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications.

The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640DW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis..


Features:

  • Elkhart Lake ATOM® X6413E / J6412 CPU CPU
  • 1 x DDR4 SODIMM socket, Max. 32GB
  • Multiple Independent display: 2 x HDMI or DP
  • 3 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x COM
  • 2 x M.2, 1 x Nano SIM
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number net-iii-2i640dw
Product Name DIN-Rail System
Operating Humidity 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ESRP-CMS-UNO2473-ND - DigiKey
Specs
CPU Speed 2420 MHz
Main Memory 0 to 4000 MB
Ports USB
View Details
Single Board Computer - 2I640DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel® Elkhart Lake ATOM x6413E Quad Core 2.7 GHz CPU Intel® Elkhart Lake Celeron J6412 Quad Core 2.6 GHz CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
View Details
Specs
Processor / CPU 4th Generation Intel Core™
Computer Bus PMC Bus
View Details