Synertron Technology, Inc. DIN-Rail System net-iii-2i640cw

Description
Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640CW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 40 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway. NET-III 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 4 x COM ports for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the NET-III 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU On Board 4 / 8GB LPDDR4 Multiple Independent display: 2 x HDMI or DP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0, 4 x COM 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe
Datasheet
Description
Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640CW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 40 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway. NET-III 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 4 x COM ports for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the NET-III 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU On Board 4 / 8GB LPDDR4 Multiple Independent display: 2 x HDMI or DP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0, 4 x COM 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail System - net-iii-2i640cw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
DIN-Rail System
net-iii-2i640cw
DIN-Rail System net-iii-2i640cw
Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor NET-III 2I640CW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 40 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway. NET-III 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 4 x COM ports for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the NET-III 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications. The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis. Features: Elkhart Lake ATOM® X6413E / J6412 CPU CPU On Board 4 / 8GB LPDDR4 Multiple Independent display: 2 x HDMI or DP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0, 4 x COM 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe

Compact DIN-Rail Embedded Computer with Elkhart Lake ATOM® X6413E / J6412 Processor

NET-III 2I640CW is an extremely compact fanless DIN-Rail computer with dimensions measuring just 40 x 110 x 135 mm. It features Intel Elkhart Lake Atom® processor and is designed for space-restricted applications such as factory data collection, AIot , edge computing and gateway.

NET-III 2I640CW is equipped with multiple I/O, such as 2 x HDMI, 2 x 2.5 Gb Ethernet ports, 2 x USB 3.0 ports, 2 x USB 2.0 ports and 4 x COM ports for industrial communication and control. In addition, by adopting M.2 & Mini PCIe slots, the NET-III 2I640CW can fully harness the bandwidth of WiFi 6, 4G/5G wireless communications to provide wide-area coverage and real-time data transmission for AIoT and edge gateway applications.

The attributes of low power consumption and lightweight mechanical design also make NET-III 2I640CW an ideal solution for projects that require space-constrained edge computing applications for intelligent robotic control, smart traffic, smart medical, visual inspection and analysis.


Features:

  • Elkhart Lake ATOM® X6413E / J6412 CPU CPU
  • On Board 4 / 8GB LPDDR4
  • Multiple Independent display: 2 x HDMI or DP
  • 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 2 x USB 2.0, 4 x COM
  • 1 x M.2, 1 x Nano SIM, 1 x Mini PCIe
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number net-iii-2i640cw
Product Name DIN-Rail System
Unlock Full Specs
to access all available technical data

Similar Products

7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®), 3.5
Specs
Processor / CPU Intel Core i7 6600U
Features RJ-45 Connectors
Cache Memory 4000 KB
View Details
2 suppliers
TWISTER Systems - CI770A - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU Intel Mobile Ivy Bridge processor
Computer Bus USB; 8DI / 8DO (Optional)
Ports USB
View Details
Conduction Cooled PQII Processor PMC -  - ELMA Electronic Inc.
Specs
Processor / CPU PowerQUICCII
Computer Bus PCI
CPU Speed 266 to 450 MHz
View Details