Synertron Technology, Inc. TWISTER Systems CI770A

Description
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel Mobile Ivy Bridge processor DDR3 1333 MT/s, Max up to 16 GB Multi Independent display: VGA, DVI / HDMI 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
Description
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel Mobile Ivy Bridge processor DDR3 1333 MT/s, Max up to 16 GB Multi Independent display: VGA, DVI / HDMI 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
Datasheet
Datasheet Summary
Powered by GS/AI

The CI770A from Synertron Technology, Inc. is a compact fanless system designed for various applications including thin clients and network devices. It features an Intel Mobile Ivy Bridge processor and supports DDR3 memory up to 16GB with speeds of 1333 MT/s or 1600 MT/s. The system dimensions are 300mm x 200mm x 75mm, and it weighs 2.9 kg. Connectivity options include dual Gigabit Ethernet ports, four USB 3.0 ports, and four COM ports, along with two Mini PCIe slots for expansion. The CI770A supports multiple independent displays via VGA and DVI/HDMI outputs. It also provides space for one 2.5" HDD and has optional CFast storage. The operating temperature range is -20°C to 60°C for mSATA and SSD, while the HDD operates between 0°C and 45°C. The system is suitable for environments with humidity levels from 5% to 95% at 60°C, non-condensing.

Datasheet Summary
Powered by GS/AI

The CI770A from Synertron Technology, Inc. is a compact fanless system designed for various applications including thin clients and network devices. It features an Intel Mobile Ivy Bridge processor and supports DDR3 memory up to 16GB with speeds of 1333 MT/s or 1600 MT/s. The system dimensions are 300mm x 200mm x 75mm, and it weighs 2.9 kg. Connectivity options include dual Gigabit Ethernet ports, four USB 3.0 ports, and four COM ports, along with two Mini PCIe slots for expansion. The CI770A supports multiple independent displays via VGA and DVI/HDMI outputs. It also provides space for one 2.5" HDD and has optional CFast storage. The operating temperature range is -20°C to 60°C for mSATA and SSD, while the HDD operates between 0°C and 45°C. The system is suitable for environments with humidity levels from 5% to 95% at 60°C, non-condensing.

Suppliers

Company
Product
Description
Supplier Links
TWISTER Systems - CI770A - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
TWISTER Systems
CI770A
TWISTER Systems CI770A
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel Mobile Ivy Bridge processor DDR3 1333 MT/s, Max up to 16 GB Multi Independent display: VGA, DVI / HDMI 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
  • High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement.

Features:

  • Intel Mobile Ivy Bridge processor
  • DDR3 1333 MT/s, Max up to 16 GB
  • Multi Independent display: VGA, DVI / HDMI
  • 2 x Gb Ethernet, 4 x USB 3.0, 4 x COM, 2 x Mini PCIe
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number CI770A
Product Name TWISTER Systems
Processor / CPU Intel Mobile Ivy Bridge processor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor / CPU Intel Pentium 4
Computer Bus ISA/EISA; PCI
CPU Speed 2200 MHz
View Details