Synertron Technology, Inc. Single Board Computer 2i640hw

Description
2.5' wafer I/O Embedded IPC Board supports, Intel® Elkhart Lake ATOM® x6000E Series, HDMI, LVDS, eDP, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, HD Audio, 4DI / 4DO, SMBus LEX SYSTEM 2I640HW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640HW provide high-performance and full –features with integrated 2 x GbE LAN, 6 x USB, 4 x COM Port , HDMI,LVDS and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640HW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. The compact size feature makes 2I640HW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU On Board LPDDR4 up to 8GB Independent display: 1 x HDMI, 1 x LVDS, 1 x eDP 2 x Intel 2.5 GbE LAN, 1 x USB 3.0, 5 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus Touch Screen, HD Audio, 4DI / 4DO TPM 2.0
Description
2.5' wafer I/O Embedded IPC Board supports, Intel® Elkhart Lake ATOM® x6000E Series, HDMI, LVDS, eDP, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, HD Audio, 4DI / 4DO, SMBus LEX SYSTEM 2I640HW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640HW provide high-performance and full –features with integrated 2 x GbE LAN, 6 x USB, 4 x COM Port , HDMI,LVDS and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640HW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. The compact size feature makes 2I640HW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU On Board LPDDR4 up to 8GB Independent display: 1 x HDMI, 1 x LVDS, 1 x eDP 2 x Intel 2.5 GbE LAN, 1 x USB 3.0, 5 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus Touch Screen, HD Audio, 4DI / 4DO TPM 2.0
Datasheet
Datasheet Summary
Powered by GS/AI

The 2i640hw is a 2.5" embedded IPC board from Synertron Technology, designed to support Intelr Elkhart Lake ATOMr x6000E Series processors, specifically the x6413E and J6412 models. It features on-board LPDDR4 memory with a maximum capacity of 8GB and offers multiple display interfaces, including HDMI, LVDS, and eDP.

Connectivity options include two Intel 2.5 GbE LAN ports, one USB 3.0 port, and five USB 2.0 ports, along with four COM ports. The board also provides expansion capabilities through one Mini PCIe slot and one M.2 slot, as well as a Nano SIM slot for cellular connectivity. Additional features include HD audio support, a touch screen interface, and hardware digital input/output capabilities.

The 2i640hw operates within a wide power input range of +9 to +36V and is rated for an operating temperature range of -20°C to 70°C, making it suitable for various embedded applications, including IoT, edge computing, and industrial automation. It supports multiple operating systems, including Windowsr 10 IoT and various Linux distributions.

Datasheet Summary
Powered by GS/AI

The 2i640hw is a 2.5" embedded IPC board from Synertron Technology, designed to support Intelr Elkhart Lake ATOMr x6000E Series processors, specifically the x6413E and J6412 models. It features on-board LPDDR4 memory with a maximum capacity of 8GB and offers multiple display interfaces, including HDMI, LVDS, and eDP.

Connectivity options include two Intel 2.5 GbE LAN ports, one USB 3.0 port, and five USB 2.0 ports, along with four COM ports. The board also provides expansion capabilities through one Mini PCIe slot and one M.2 slot, as well as a Nano SIM slot for cellular connectivity. Additional features include HD audio support, a touch screen interface, and hardware digital input/output capabilities.

The 2i640hw operates within a wide power input range of +9 to +36V and is rated for an operating temperature range of -20°C to 70°C, making it suitable for various embedded applications, including IoT, edge computing, and industrial automation. It supports multiple operating systems, including Windowsr 10 IoT and various Linux distributions.

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 2i640hw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
2i640hw
Single Board Computer 2i640hw
2.5' wafer I/O Embedded IPC Board supports, Intel® Elkhart Lake ATOM® x6000E Series, HDMI, LVDS, eDP, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, HD Audio, 4DI / 4DO, SMBus LEX SYSTEM 2I640HW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640HW provide high-performance and full –features with integrated 2 x GbE LAN, 6 x USB, 4 x COM Port , HDMI,LVDS and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. 2I640HW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. The compact size feature makes 2I640HW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU On Board LPDDR4 up to 8GB Independent display: 1 x HDMI, 1 x LVDS, 1 x eDP 2 x Intel 2.5 GbE LAN, 1 x USB 3.0, 5 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus Touch Screen, HD Audio, 4DI / 4DO TPM 2.0

2.5' wafer I/O Embedded IPC Board supports,
Intel® Elkhart Lake ATOM® x6000E Series,
HDMI, LVDS, eDP, 2 x Intel 2.5 Gb Ethernet, 6 x USB, Touch Screen, 4 x COM,
1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, HD Audio, 4DI / 4DO, SMBus

LEX SYSTEM 2I640HW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640HW provide high-performance and full –features with integrated 2 x GbE LAN, 6 x USB, 4 x COM Port , HDMI,LVDS and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security.

2I640HW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. The compact size feature makes 2I640HW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications.


Features:

  • Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
  • On Board LPDDR4 up to 8GB
  • Independent display: 1 x HDMI, 1 x LVDS, 1 x eDP
  • 2 x Intel 2.5 GbE LAN, 1 x USB 3.0, 5 x USB 2.0
  • 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus
  • Touch Screen, HD Audio, 4DI / 4DO
  • TPM 2.0
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 2i640hw
Product Name Single Board Computer
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIC-730IVA-00A1-ND - DigiKey
Specs
Main Memory 32000 MB
Ports USB
Communication Networks Ethernet
View Details
Single Board Computer - TERA - AI (M12) - Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
Extended Temperature 6U VME 5106 PowerPC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC755
Computer Bus PMC Bus
CPU Speed 400 MHz
View Details