Synertron Technology, Inc. Single Board Computer 3I470HW

Description
i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU, Intel® Q470 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus LEX SYSTEM 3I470HW, with Intel 10th Gen Comet Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 4 x RS232/RS422/485 serial ports, 8 x USB, 8 DI /8 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 10th Gen Intel® Comet Lake-S i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU Intel® Q470 chipset 2 x DDR4 SODIMM socket, Max. 64GB Multiple Independent display: eDP 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus
Datasheet
Description
i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU, Intel® Q470 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus LEX SYSTEM 3I470HW, with Intel 10th Gen Comet Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 4 x RS232/RS422/485 serial ports, 8 x USB, 8 DI /8 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 10th Gen Intel® Comet Lake-S i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU Intel® Q470 chipset 2 x DDR4 SODIMM socket, Max. 64GB Multiple Independent display: eDP 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 3I470HW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
3I470HW
Single Board Computer 3I470HW
i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU, Intel® Q470 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus LEX SYSTEM 3I470HW, with Intel 10th Gen Comet Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 4 x RS232/RS422/485 serial ports, 8 x USB, 8 DI /8 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications. Features: 10th Gen Intel® Comet Lake-S i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU Intel® Q470 chipset 2 x DDR4 SODIMM socket, Max. 64GB Multiple Independent display: eDP 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus

i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU, Intel® Q470 chipset, eDP, 5 x Intel Gb Ethernet, 8 x USB, 8DI / 8DO, 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x PCIe, 1 x SIM, SMBus

LEX SYSTEM 3I470HW, with Intel 10th Gen Comet Lake-S Core i CPU, equipped with wafer type I/O ports: 5 x GbE, 4 x RS232/RS422/485 serial ports, 8 x USB, 8 DI /8 DO and PCIe/mPCIe/M.2 expansion slots, is ideal platform with high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within diagnostic test tools and control equipments for video surveillance, vehicle communication and industrial IoT automation applications.


Features:

  • 10th Gen Intel® Comet Lake-S
    i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU
  • Intel® Q470 chipset
  • 2 x DDR4 SODIMM socket, Max. 64GB
  • Multiple Independent display: eDP
  • 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0
  • 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM
  • 8DI / 8DO, TPM 2.0, SMBus
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 3I470HW
Product Name Single Board Computer
Processor / CPU 10th Gen Intel® Comet Lake-S i9 / i7 / i5 / i3 Pentium / Celeron (35W) CPU
Computer Bus USB; Hardware digital Input & Output, 8 x DI / 8 x DO
Chipset Intel Chipset
Main Memory 64000 MB
Unlock Full Specs
to access all available technical data

Similar Products

NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1260 MHz
View Details