Synertron Technology, Inc. Single Board Computer 3i110hw-3i110bw

Description
3.5" SBC supports Intel® 11th Gen Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU, VGA, HDMI (or DP), eDP / LVDS, 3 x Intel Gb Ethernet, Audio, 2 x M.2, Touch Screen controller, 4DI / 4DO, 6 x USB, 4 x COM, 1 x Mini PCIe, 1 x SIM, Battery Charger, SMBus LEX SYSTEM 3.5” Industrial embedded board3I110HW/BW is with 11th Gen. Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor which offers users powerful and flexible solution for industrial and embedded applications. 3I110HW/BW, equipped with 3 x GbE, 4 x RS232/RS422/485 serial ports, 7 x USB, 4 DI /4 DO, DP, HDMI ,VGA & LVDS with 1 x mPCIe, 2 x M.2 and 1 x SIM expansion slots. 3I110HW/BW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. Plus with battery charger features make this platform well suited for reliability and mobility constrained AIoT applications, such as Medical Video Analysis, Intelligent Transportation, Factory Automation and Edge AI solutions. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 2 x DDR4 SODIMM (Max. 64GB) Multiple Independent display: VGA, HDMI (or DP), eDP or LVDS 3 x Intel GbE LAN, 6 x USB 2.0 4 x COM, 4DI / 4DO, 1 x Mini PCIe, 1 x SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0 (Firmware), SMBus Battery Charger Function (3I110BW) OEM Option: DP (Type C), 1 x USB 3.0 (type C)
Datasheet
Description
3.5" SBC supports Intel® 11th Gen Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU, VGA, HDMI (or DP), eDP / LVDS, 3 x Intel Gb Ethernet, Audio, 2 x M.2, Touch Screen controller, 4DI / 4DO, 6 x USB, 4 x COM, 1 x Mini PCIe, 1 x SIM, Battery Charger, SMBus LEX SYSTEM 3.5” Industrial embedded board3I110HW/BW is with 11th Gen. Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor which offers users powerful and flexible solution for industrial and embedded applications. 3I110HW/BW, equipped with 3 x GbE, 4 x RS232/RS422/485 serial ports, 7 x USB, 4 DI /4 DO, DP, HDMI ,VGA & LVDS with 1 x mPCIe, 2 x M.2 and 1 x SIM expansion slots. 3I110HW/BW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. Plus with battery charger features make this platform well suited for reliability and mobility constrained AIoT applications, such as Medical Video Analysis, Intelligent Transportation, Factory Automation and Edge AI solutions. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 2 x DDR4 SODIMM (Max. 64GB) Multiple Independent display: VGA, HDMI (or DP), eDP or LVDS 3 x Intel GbE LAN, 6 x USB 2.0 4 x COM, 4DI / 4DO, 1 x Mini PCIe, 1 x SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0 (Firmware), SMBus Battery Charger Function (3I110BW) OEM Option: DP (Type C), 1 x USB 3.0 (type C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 3i110hw-3i110bw - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
3i110hw-3i110bw
Single Board Computer 3i110hw-3i110bw
3.5" SBC supports Intel® 11th Gen Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU, VGA, HDMI (or DP), eDP / LVDS, 3 x Intel Gb Ethernet, Audio, 2 x M.2, Touch Screen controller, 4DI / 4DO, 6 x USB, 4 x COM, 1 x Mini PCIe, 1 x SIM, Battery Charger, SMBus LEX SYSTEM 3.5” Industrial embedded board3I110HW/BW is with 11th Gen. Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor which offers users powerful and flexible solution for industrial and embedded applications. 3I110HW/BW, equipped with 3 x GbE, 4 x RS232/RS422/485 serial ports, 7 x USB, 4 DI /4 DO, DP, HDMI ,VGA & LVDS with 1 x mPCIe, 2 x M.2 and 1 x SIM expansion slots. 3I110HW/BW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. Plus with battery charger features make this platform well suited for reliability and mobility constrained AIoT applications, such as Medical Video Analysis, Intelligent Transportation, Factory Automation and Edge AI solutions. Features: 11th Gen Intel® Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU 2 x DDR4 SODIMM (Max. 64GB) Multiple Independent display: VGA, HDMI (or DP), eDP or LVDS 3 x Intel GbE LAN, 6 x USB 2.0 4 x COM, 4DI / 4DO, 1 x Mini PCIe, 1 x SIM 1 x M.2 B Key, 1 x M.2 M Key TPM 2.0 (Firmware), SMBus Battery Charger Function (3I110BW) OEM Option: DP (Type C), 1 x USB 3.0 (type C)

3.5" SBC supports Intel® 11th Gen Tiger Lake-UP3,
i7 / i5 / i3 / Celeron CPU, VGA, HDMI (or DP),
eDP / LVDS, 3 x Intel Gb Ethernet,
Audio, 2 x M.2, Touch Screen controller, 4DI / 4DO, 6 x USB,
4 x COM, 1 x Mini PCIe, 1 x SIM, Battery Charger, SMBus

LEX SYSTEM 3.5” Industrial embedded board3I110HW/BW is with 11th Gen. Intel® Tiger Lake-UP3 i7/i5/i3/Celeron processor which offers users powerful and flexible solution for industrial and embedded applications. 3I110HW/BW, equipped with 3 x GbE, 4 x RS232/RS422/485 serial ports, 7 x USB, 4 DI /4 DO, DP, HDMI ,VGA & LVDS with 1 x mPCIe, 2 x M.2 and 1 x SIM expansion slots. 3I110HW/BW's all wafer IO design delivers high flexibility toward expanded functions & and also provides user hassle-free solution of integrating the SBC board within various mechanical enclosures. Plus with battery charger features make this platform well suited for reliability and mobility constrained AIoT applications, such as Medical Video Analysis, Intelligent Transportation, Factory Automation and Edge AI solutions.


Features:

  • 11th Gen Intel® Tiger Lake-UP3,
    i7 / i5 / i3 / Celeron CPU
  • 2 x DDR4 SODIMM (Max. 64GB)
  • Multiple Independent display:
    VGA, HDMI (or DP), eDP or LVDS
  • 3 x Intel GbE LAN, 6 x USB 2.0
  • 4 x COM, 4DI / 4DO, 1 x Mini PCIe, 1 x SIM
  • 1 x M.2 B Key, 1 x M.2 M Key
  • TPM 2.0 (Firmware), SMBus
  • Battery Charger Function (3I110BW)
  • OEM Option:
    DP (Type C), 1 x USB 3.0 (type C)
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 3i110hw-3i110bw
Product Name Single Board Computer
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 64000 MB
Ports Serial Interface; USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ESRP-CMS-UNO2473-ND - DigiKey
Specs
CPU Speed 2420 MHz
Main Memory 0 to 4000 MB
Ports USB
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III; Intel Celeron
Computer Bus ISA/EISA; PCI
CPU Speed 1260 MHz
View Details