Synertron Technology, Inc. Single Board Computer 2I640CW

Description
2.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6000E Series 2 x HDMI, eDP, 2 x Intel 2.5 Gb Ethernet, 7 x USB, Touch Screen, 4 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO, SMBus LEX SYSTEM 2I640CW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640CW provide high-performance and full –features with integrated 2 x 2.5 GbE LAN, 7 x USB, 4 x COM Port , 2 x HDMI(or DP) and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. The compact size feature makes 2I640CW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU On Board LPDDR4 up to 8GB Independent display: 2 x HDMI (DP), 1 x eDP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 5 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus Touch Screen, 4DI / 4DO TPM 2.0
Datasheet
Description
2.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6000E Series 2 x HDMI, eDP, 2 x Intel 2.5 Gb Ethernet, 7 x USB, Touch Screen, 4 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO, SMBus LEX SYSTEM 2I640CW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640CW provide high-performance and full –features with integrated 2 x 2.5 GbE LAN, 7 x USB, 4 x COM Port , 2 x HDMI(or DP) and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. The compact size feature makes 2I640CW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU On Board LPDDR4 up to 8GB Independent display: 2 x HDMI (DP), 1 x eDP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 5 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus Touch Screen, 4DI / 4DO TPM 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 2I640CW - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
Single Board Computer
2I640CW
Single Board Computer 2I640CW
2.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6000E Series 2 x HDMI, eDP, 2 x Intel 2.5 Gb Ethernet, 7 x USB, Touch Screen, 4 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO, SMBus LEX SYSTEM 2I640CW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640CW provide high-performance and full –features with integrated 2 x 2.5 GbE LAN, 7 x USB, 4 x COM Port , 2 x HDMI(or DP) and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. The compact size feature makes 2I640CW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications. Features: Intel® Elkhart Lake ATOM® x6413E / J6412 CPU On Board LPDDR4 up to 8GB Independent display: 2 x HDMI (DP), 1 x eDP 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 5 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus Touch Screen, 4DI / 4DO TPM 2.0

2.5" Embedded IPC Board supports Intel® Elkhart Lake ATOM® x6000E Series 2 x HDMI, eDP, 2 x Intel 2.5 Gb Ethernet, 7 x USB, Touch Screen, 4 x COM, 1 x M.2, 1 x Mini PCIe, 1 x Nano SIM, 4DI / 4DO, SMBus

LEX SYSTEM 2I640CW is a 2.5” (102 x 88 mm) embedded board and base on Intel Atom® x6000E Series and Celeron® J (formerly Elkhart Lake )Series processors. Running with Intel® UHD Graphics ,2I640CW provide high-performance and full –features with integrated 2 x 2.5 GbE LAN, 7 x USB, 4 x COM Port , 2 x HDMI(or DP) and eDP display interface and 1 x M.2, 1 x Mini Card expansion slot offers the ideal platform for graphics performance with integrated IoT features, real-time performance, manageability, and security. The compact size feature makes 2I640CW well suited for many space-limited and thermally constrained embedded applications, such as In-Vehicle Infotainment, Intelligent Control, Factory Automation Industry 4.0,Internet of Things (IoT) and Edge Computing applications.


Features:

  • Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
  • On Board LPDDR4 up to 8GB
  • Independent display: 2 x HDMI (DP), 1 x eDP
  • 2 x Intel 2.5 GbE LAN, 2 x USB 3.0, 5 x USB 2.0
  • 4 x COM, 1 x Mini PCIe, 1 x M.2, 1 x Nano SIM, SMBus
  • Touch Screen, 4DI / 4DO
  • TPM 2.0
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number 2I640CW
Product Name Single Board Computer
Processor / CPU Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset Intel Chipset
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-218Z-S0A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1500 MHz
Features Watchdog Timer
View Details
Miniature Development Computer Board - Micro-MENZU Board - OneTech Group
Specs
Processor / CPU ATSAML10E16A-AU?ARM Cortex-M23
Main Memory 0 MB
Flash Memory 64 KB
View Details
Single Board Computer - TERA - AI - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details