Conxall Corporation Combination Standard Size Video & 1/4" Long Fr... VMVHDN75T

Description
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 2 "HD" 3Ghz Non-Normalled, 75 Ohm Terminated Video Jacks The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.
Description
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 2 "HD" 3Ghz Non-Normalled, 75 Ohm Terminated Video Jacks The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.

Suppliers

Company
Product
Description
Supplier Links
Combination Standard Size Video & 1/4
Villa Park, IL, USA
Combination Standard Size Video & 1/4" Long Fr...
VMVHDN75T
Combination Standard Size Video & 1/4" Long Fr... VMVHDN75T
Combination Standard Size Video & 1/4" Long Frame Audio Patchbays VAP Module consisting of 2 "HD" 3Ghz Non-Normalled, 75 Ohm Terminated Video Jacks The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.

Combination Standard Size Video & 1/4" Long Frame Audio Patchbays
VAP Module consisting of 2 "HD" 3Ghz Non-Normalled, 75 Ohm Terminated Video Jacks
The VAP Series combines audio and video in one convenient patchbay. Standard versions consist of 13 video jacks and 26 long-frame audio jacks into one unit. HD Series video jacks meet SMPTE 424M specification (up to 3.0GHz). The MT Style audio jacks all have nickel-plated steel frames and gold-plated switching contacts. Flared terminals make soldering easier. All audio jacks are T, R, S, TN, and RN. Individual modules are useful for custom configurations.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Patch Panels
Product Number VMVHDN75T
Product Name Combination Standard Size Video & 1/4" Long Fr...
Port Type Audio Plugs and Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739437 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details
96 Point Fully Enclosed TT Patchbays with PPT ... - TTPW96K2HN - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details