Swissbit AG Industrial Compact Flash Card, C-500, 128 MB, SLC Flash, 0°C to +70°C SFCF0128H1AF1TO-C-MS-527-STD

Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote Datasheet
Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Flash Card, C-500, 128 MB, SLC Flash, 0°C to +70°C - SFCF0128H1AF1TO-C-MS-527-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Compact Flash Card, C-500, 128 MB, SLC Flash, 0°C to +70°C
SFCF0128H1AF1TO-C-MS-527-STD
Industrial Compact Flash Card, C-500, 128 MB, SLC Flash, 0°C to +70°C SFCF0128H1AF1TO-C-MS-527-STD
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
  • CompactFlash™ Card
  • C-500: SLC, C-56: pSLC
  • Page based FTL for highest endurance and Write IOPS
  • C-56 everbit™
  • CFA 6.1 compatible, Up to UDMA6
  • Data Care Management
  • extended S.M.A.R.T. support, TRIM
  • Industrial Temperature Grade -40°C to +85°C

To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications.

Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications.

The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles.

Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance

Supplier's Site Datasheet
Memory Cards - 1052-SFCF0128H1AF1TO-C-MS-527-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CompactFlash® 128MB SLC

Memory Card CompactFlash® 128MB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCF0128H1AF1TO-C-MS-527-STD 1052-SFCF0128H1AF1TO-C-MS-527-STD-ND
Product Name Industrial Compact Flash Card, C-500, 128 MB, SLC Flash, 0°C to +70°C Memory Cards
Memory Type CompactFlash®; SLC CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-26, 8 GB, PSLC Flash, -40°C to +85°C - SFEM008GB1EA1TO-I-GE-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 8 GB
Transfer Speed 235 MB/sec
View Details
Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C - SFCA016GH3AA2TO-C-GS-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 300 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-56, 4 GB, PSLC Flash, -40°C to +85°C - SFCA004GH2AD1TO-I-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 4 GB
Transfer Speed 130 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCF032GH1AF2TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details