Swissbit AG Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C SFEM032GB1EA1TO-I-LF-111-STD

Description
JEDEC e.MMC 5.0 Standard (JESD84-B50) 153-ball BGA, 0.5mm pitch 11.5 x 13mm Operational Temperature Range -40°C to 85°C Multiple partitions in MLC and pSLC configurable (EM-20) Preconfigured in 100% pSLC mode (EM-26) Read disturb managed Power fail protected Small form factor embedded systems have often used NAND components, which were directly interfaced and managed by the host controller software. This task has become a challenge due to the increasing complexity of NAND devices and their management. Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds. Sophisticated NAND management makes the e.MMC ideal for applications like POS/POI, PLC, IoT, gaming, medical, or as a general boot medium for embedded applications. The EN-20 PCIe/NVMe BGA opens the door for high speed at small size.
Request a Quote
Description
JEDEC e.MMC 5.0 Standard (JESD84-B50) 153-ball BGA, 0.5mm pitch 11.5 x 13mm Operational Temperature Range -40°C to 85°C Multiple partitions in MLC and pSLC configurable (EM-20) Preconfigured in 100% pSLC mode (EM-26) Read disturb managed Power fail protected Small form factor embedded systems have often used NAND components, which were directly interfaced and managed by the host controller software. This task has become a challenge due to the increasing complexity of NAND devices and their management. Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds. Sophisticated NAND management makes the e.MMC ideal for applications like POS/POI, PLC, IoT, gaming, medical, or as a general boot medium for embedded applications. The EN-20 PCIe/NVMe BGA opens the door for high speed at small size.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFEM032GB1EA1TO-I-LF-111-STD is a 32GB industrial-grade embedded MMC (eMMC) memory based on MLC NAND Flash technology, compliant with JEDEC eMMC 5.0 (JESD84-B50). It is packaged in a 153-ball BGA with 0.5mm pitch and dimensions of 11.5 × 13 mm. The device operates over an industrial temperature range of -40°C to 85°C, supports up to 200 MHz clock frequency in HS400 mode, and offers sequential read speeds up to 250 MB/s and write speeds up to 90 MB/s. It features power-fail protection, wear leveling, read disturb management, auto read refresh, RPMB, and firmware update capabilities. The supply voltages are VCCQ from 1.7V to 1.95V or 2.7V to 3.6V, and VCC from 2.7V to 3.6V. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SFEM032GB1EA1TO-I-LF-111-STD is a 32GB industrial-grade embedded MMC (eMMC) memory based on MLC NAND Flash technology, compliant with JEDEC eMMC 5.0 (JESD84-B50). It is packaged in a 153-ball BGA with 0.5mm pitch and dimensions of 11.5 × 13 mm. The device operates over an industrial temperature range of -40°C to 85°C, supports up to 200 MHz clock frequency in HS400 mode, and offers sequential read speeds up to 250 MB/s and write speeds up to 90 MB/s. It features power-fail protection, wear leveling, read disturb management, auto read refresh, RPMB, and firmware update capabilities. The supply voltages are VCCQ from 1.7V to 1.95V or 2.7V to 3.6V, and VCC from 2.7V to 3.6V. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-LF-111-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C
SFEM032GB1EA1TO-I-LF-111-STD
Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C SFEM032GB1EA1TO-I-LF-111-STD
JEDEC e.MMC 5.0 Standard (JESD84-B50) 153-ball BGA, 0.5mm pitch 11.5 x 13mm Operational Temperature Range -40°C to 85°C Multiple partitions in MLC and pSLC configurable (EM-20) Preconfigured in 100% pSLC mode (EM-26) Read disturb managed Power fail protected Small form factor embedded systems have often used NAND components, which were directly interfaced and managed by the host controller software. This task has become a challenge due to the increasing complexity of NAND devices and their management. Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds. Sophisticated NAND management makes the e.MMC ideal for applications like POS/POI, PLC, IoT, gaming, medical, or as a general boot medium for embedded applications. The EN-20 PCIe/NVMe BGA opens the door for high speed at small size.
  • JEDEC e.MMC 5.0 Standard (JESD84-B50)
  • 153-ball BGA, 0.5mm pitch 11.5 x 13mm
  • Operational Temperature Range -40°C to 85°C
  • Multiple partitions in MLC and pSLC configurable (EM-20)
  • Preconfigured in 100% pSLC mode (EM-26)
  • Read disturb managed
  • Power fail protected

Small form factor embedded systems have often used NAND components, which were directly interfaced and managed by the host controller software. This task has become a challenge due to the increasing complexity of NAND devices and their management.

Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds. Sophisticated NAND management makes the e.MMC ideal for applications like POS/POI, PLC, IoT, gaming, medical, or as a general boot medium for embedded applications. The EN-20 PCIe/NVMe BGA opens the door for high speed at small size.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFEM032GB1EA1TO-I-LF-111-STD
Product Name Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C
Memory Type MLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-60, 8 GB, MLC Flash, -40°C to +85°C - SFCA008GH3AA1TO-I-GS-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 8 GB
Transfer Speed 145 MB/sec
View Details
3 suppliers
Industrial Compact Flash Card, C-56, 32 GB, PSLC Flash, -40°C to +85°C - SFCF032GH1AF2TO-I-LT-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 32 GB
Transfer Speed 115 MB/sec
View Details
3 suppliers
Memory Cards - 1052-SFCF064GH1AF4TO-I-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Memory Cards - 1052-SFCA016GH1AD2TO-I-GS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details