Swissbit AG Industrial Compact Flash Card, C-56, 32 GB, PSLC Flash, -40°C to +85°C SFCF032GH1AF2TO-I-LT-52P-STD

Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFCF032GH1AF2TO-I-LT-52P-STD is a CompactFlash Type I card (36.4mm x 42.8mm x 3.3mm) with 32 GBytes capacity, using pSLC flash for enhanced endurance and reliability in industrial applications. It operates within a temperature range of -40 °C to 85 °C and supports up to UDMA6 interface speeds with sequential read performance up to 115 MBytes/s and sequential write up to 66 MBytes/s. The card complies with CFA 5.0 and ATA-7 standards, features dynamic wear leveling, bad block remapping, and data retention of 10 years at life begin. It operates at 3.3V ± 10% or 5V ± 10%, meets EMC test requirements, and provides >3,000,000 hours MTBF. The part is based on the C-56 series, which includes all listed features and ratings.

Datasheet Summary
Powered by GS/AI

The SFCF032GH1AF2TO-I-LT-52P-STD is a CompactFlash Type I card (36.4mm x 42.8mm x 3.3mm) with 32 GBytes capacity, using pSLC flash for enhanced endurance and reliability in industrial applications. It operates within a temperature range of -40 °C to 85 °C and supports up to UDMA6 interface speeds with sequential read performance up to 115 MBytes/s and sequential write up to 66 MBytes/s. The card complies with CFA 5.0 and ATA-7 standards, features dynamic wear leveling, bad block remapping, and data retention of 10 years at life begin. It operates at 3.3V ± 10% or 5V ± 10%, meets EMC test requirements, and provides >3,000,000 hours MTBF. The part is based on the C-56 series, which includes all listed features and ratings.

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Flash Card, C-56, 32 GB, PSLC Flash, -40°C to +85°C - SFCF032GH1AF2TO-I-LT-52P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Compact Flash Card, C-56, 32 GB, PSLC Flash, -40°C to +85°C
SFCF032GH1AF2TO-I-LT-52P-STD
Industrial Compact Flash Card, C-56, 32 GB, PSLC Flash, -40°C to +85°C SFCF032GH1AF2TO-I-LT-52P-STD
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
  • CompactFlash™ Card
  • C-500: SLC, C-56: pSLC
  • Page based FTL for highest endurance and Write IOPS
  • C-56 everbit™
  • CFA 6.1 compatible, Up to UDMA6
  • Data Care Management
  • extended S.M.A.R.T. support, TRIM
  • Industrial Temperature Grade -40°C to +85°C

To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications.

Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications.

The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles.

Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance

Supplier's Site Datasheet
Memory Cards - 1052-SFCF032GH1AF2TO-I-LT-52P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card 32GB pSLC

Memory Card 32GB pSLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFCF032GH1AF2TO-I-LT-52P-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCF032GH1AF2TO-I-LT-52P-STD
Memory Cards, Modules - Memory Cards SFCF032GH1AF2TO-I-LT-52P-STD
Win Source Part Number: 1243236-SFCF032GH1AF 2TO-I-LT-52P-STD Category: Memory Cards, Modules>Memory Cards Series: C-56 Package: Bulk Standard Package: 1 Technology: pSLC Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 607431,1052-SFCF032G H1AF2TO-I-LT-52P-STD Base Product Number: SFCF032

Win Source Part Number: 1243236-SFCF032GH1AF2TO-I-LT-52P-STD
Category: Memory Cards, Modules>Memory Cards
Series: C-56
Package: Bulk
Standard Package: 1
Technology: pSLC
Memory Size: 32GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 607431,1052-SFCF032GH1AF2TO-I-LT-52P-STD
Base Product Number: SFCF032

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards Flash Memory Cards
Product Number SFCF032GH1AF2TO-I-LT-52P-STD 1052-SFCF032GH1AF2TO-I-LT-52P-STD-ND SFCF032GH1AF2TO-I-LT-52P-STD
Product Name Industrial Compact Flash Card, C-56, 32 GB, PSLC Flash, -40°C to +85°C Memory Cards Memory Cards, Modules - Memory Cards
Memory Type CompactFlash®; PSLC
Unlock Full Specs
to access all available technical data

Similar Products