Swissbit AG Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C SFCA032GH2AD4TO-C-GS-23P-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial CFast™ Card F-56 Series is a SATA III 6.0 Gbit/s storage device using pSLC NAND flash, designed for embedded industrial applications. It is packaged in the CFast 2.0 form factor measuring 36.4 mm x 42.8 mm x 3.6 mm, operates at 3.3 V ± 5%, and supports commercial temperature range from 0 °C to 70 °C. The 32 GB variant offers sequential read performance up to 510 MBytes/s and sequential write performance up to 415 MBytes/s, with support for ATA/ATAPI-8 and ACS-2 command sets. It includes features such as on-board power fail protection, TRIM, NCQ, S.M.A.R.T., and hardware BCH ECC with up to 66 bit correction per 1 KByte page. Endurance exceeds 580 TBW for client use, with >2,000,000 hours MTBF and data retention of 10 years at life begin. Shock and vibration ratings are 500 g and 20 g respectively.

Datasheet Summary
Powered by GS/AI

The Industrial CFast™ Card F-56 Series is a SATA III 6.0 Gbit/s storage device using pSLC NAND flash, designed for embedded industrial applications. It is packaged in the CFast 2.0 form factor measuring 36.4 mm x 42.8 mm x 3.6 mm, operates at 3.3 V ± 5%, and supports commercial temperature range from 0 °C to 70 °C. The 32 GB variant offers sequential read performance up to 510 MBytes/s and sequential write performance up to 415 MBytes/s, with support for ATA/ATAPI-8 and ACS-2 command sets. It includes features such as on-board power fail protection, TRIM, NCQ, S.M.A.R.T., and hardware BCH ECC with up to 66 bit correction per 1 KByte page. Endurance exceeds 580 TBW for client use, with >2,000,000 hours MTBF and data retention of 10 years at life begin. Shock and vibration ratings are 500 g and 20 g respectively.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C - SFCA032GH2AD4TO-C-GS-23P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C
SFCA032GH2AD4TO-C-GS-23P-STD
Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C SFCA032GH2AD4TO-C-GS-23P-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA032GH2AD4TO-C-GS-23P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 32GB MLC

Memory Card CFast 32GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA032GH2AD4TO-C-GS-23P-STD 1052-SFCA032GH2AD4TO-C-GS-23P-STD-ND
Product Name Industrial CFast Card, F-56, 32 GB, PSLC Flash, 0°C to +70°C Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2280), 10 GB, 3D PSLC Flash, -40°C to +85°C - SFPC010GM1EC1TO-I-5E-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Industrial CFast Card, F-800, 2 GB, SLC Flash, -40°C to +85°C - SFCA2048H1AO4TO-I-MA-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 2 GB
Transfer Speed 64 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCF016GH1AF2TO-C-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Industrial Embedded MMC, EM-20, 64 GB, MLC Flash, -40°C to +85°C - SFEM064GB1EA1TO-I-HG-121-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 64 GB
Transfer Speed 175 MB/sec
View Details