Swissbit AG Memory Cards, Modules - Memory Cards SFCF4096H2BU4TO-C-MS-527-STD

Description
Win Source Part Number: 1243253-SFCF4096H2BU 4TO-C-MS-527-STD Category: Memory Cards, Modules>Memory Cards Series: C-440 Package: Tray Standard Package: 1 Technology: SLC Memory Type: CompactFlash® Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 604126 Base Product Number: SFCF4096 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243253-SFCF4096H2BU 4TO-C-MS-527-STD Category: Memory Cards, Modules>Memory Cards Series: C-440 Package: Tray Standard Package: 1 Technology: SLC Memory Type: CompactFlash® Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 604126 Base Product Number: SFCF4096 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - SFCF4096H2BU4TO-C-MS-527-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCF4096H2BU4TO-C-MS-527-STD
Memory Cards, Modules - Memory Cards SFCF4096H2BU4TO-C-MS-527-STD
Win Source Part Number: 1243253-SFCF4096H2BU 4TO-C-MS-527-STD Category: Memory Cards, Modules>Memory Cards Series: C-440 Package: Tray Standard Package: 1 Technology: SLC Memory Type: CompactFlash® Memory Size: 4GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 604126 Base Product Number: SFCF4096 Product Status: Obsolete

Win Source Part Number: 1243253-SFCF4096H2BU4TO-C-MS-527-STD
Category: Memory Cards, Modules>Memory Cards
Series: C-440
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: CompactFlash®
Memory Size: 4GB
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 604126
Base Product Number: SFCF4096
Product Status: Obsolete

Buy Now Datasheet
Memory Cards - SFCF4096H2BU4TO-C-MS-527-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CompactFlash® 4GB SLC

Memory Card CompactFlash® 4GB SLC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCF4096H2BU4TO-C-MS-527-STD SFCF4096H2BU4TO-C-MS-527-STD-ND
Product Name Memory Cards, Modules - Memory Cards Memory Cards
Memory Type CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCF16GBH1BO4TO-C-Q1-543-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
2 suppliers
Memory card - 758-879/000-3102 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-SM8M2-64G-SBC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 64 GB
View Details