Swissbit AG Memory Cards SFCF008GH1AF2TO-I-MS-517-STD

Description
Memory Card CompactFlash® 8GB SLC
Request a Quote Datasheet
Description
Memory Card CompactFlash® 8GB SLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - 1052-1367-ND - DigiKey
Thief River Falls, MN, United States
Memory Cards
1052-1367-ND
Memory Cards 1052-1367-ND
Memory Card CompactFlash® 8GB SLC

Memory Card CompactFlash® 8GB SLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFCF008GH1AF2TO-I-MS-517-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCF008GH1AF2TO-I-MS-517-STD
Memory Cards, Modules - Memory Cards SFCF008GH1AF2TO-I-MS-517-STD
Win Source Part Number: 1243245-SFCF008GH1AF 2TO-I-MS-517-STD Category: Memory Cards, Modules>Memory Cards Series: C-500 Package: Bulk Standard Package: 1 Technology: SLC Memory Type: CompactFlash® Memory Size: 8GB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 1052-1367,606698 Base Product Number: SFCF008 Product Status: Not For New Designs

Win Source Part Number: 1243245-SFCF008GH1AF2TO-I-MS-517-STD
Category: Memory Cards, Modules>Memory Cards
Series: C-500
Package: Bulk
Standard Package: 1
Technology: SLC
Memory Type: CompactFlash®
Memory Size: 8GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 1052-1367,606698
Base Product Number: SFCF008
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number 1052-1367-ND SFCF008GH1AF2TO-I-MS-517-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products