Swissbit AG Industrial BGA PCIe SSD, E2600, 160 GB, 3D PSLC Flash, -40°C to +85°C SE2600BC160GI-1TB8-1CB-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E2600 Series is an industrial-grade PCIe M.2 1620 BGA SSD designed for high-reliability embedded applications, featuring a 16mm x 20mm x 1.8mm form factor and compliance with PCIe Gen 3.1 and NVMe 1.3. It supports sequential read speeds up to 1,780 MBytes/s and sequential write speeds up to 867 MBytes/s, with 3D NAND flash in SLC mode, end-to-end data protection, and LDPC ECC with up to 120-bit correction per 1KByte page. Operating temperature ranges from -40°C to 85°C (Tambient) and up to 95°C (Tcase), with data retention of 10 years at life begin and 1 year at life end. Power fail protection, S.M.A.R.T. monitoring, and dynamic wear leveling are included. AES256 encryption and TCG Opal 2.0 are available on request. The part is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The E2600 Series is an industrial-grade PCIe M.2 1620 BGA SSD designed for high-reliability embedded applications, featuring a 16mm x 20mm x 1.8mm form factor and compliance with PCIe Gen 3.1 and NVMe 1.3. It supports sequential read speeds up to 1,780 MBytes/s and sequential write speeds up to 867 MBytes/s, with 3D NAND flash in SLC mode, end-to-end data protection, and LDPC ECC with up to 120-bit correction per 1KByte page. Operating temperature ranges from -40°C to 85°C (Tambient) and up to 95°C (Tcase), with data retention of 10 years at life begin and 1 year at life end. Power fail protection, S.M.A.R.T. monitoring, and dynamic wear leveling are included. AES256 encryption and TCG Opal 2.0 are available on request. The part is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, E2600, 160 GB, 3D PSLC Flash, -40°C to +85°C - SE2600BC160GI-1TB8-1CB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, E2600, 160 GB, 3D PSLC Flash, -40°C to +85°C
SE2600BC160GI-1TB8-1CB-STD
Industrial BGA PCIe SSD, E2600, 160 GB, 3D PSLC Flash, -40°C to +85°C SE2600BC160GI-1TB8-1CB-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • high density 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SE2600BC160GI-1TB8-1CB-STD
Product Name Industrial BGA PCIe SSD, E2600, 160 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCF32GBH1BO4TO-I-NC-543-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Memory Cards - 1052-SFCA064GH1AD4TO-I-GS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2242), 10 GB, 3D PSLC Flash, 0°C to +70°C - SFPC010GM1EC1TO-C-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-1361-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details