Swissbit AG Industrial CFast Card, F-56, 64 GB, PSLC Flash, -40°C to +85°C SFCA064GH2AD4TO-I-LT-23P-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-56 series is an industrial CFast 2.0 card with pSLC NAND flash, designed for embedded applications requiring high endurance and reliability in extreme temperatures. It supports SATA III 6.0 Gbit/s with backward compatibility to SATA I and II, and has a form factor of 36.4 mm x 42.8 mm x 3.6 mm. The industrial variant operates from -40 °C to 85 °C with 64 GB capacity, 510 MBytes/s sequential read, and 415 MBytes/s sequential write performance. It includes on-board power fail protection, S.M.A.R.T., TRIM, NCQ, and AHCI support, with a mean time between failure exceeding 2,000,000 hours and data retention of up to 10 years at life begin. Endurance is rated above 580 TBW for client use. The device operates at 3.3 V ± 5% and features hardware BCH ECC with up to 66-bit correction per 1 KByte page.

Datasheet Summary
Powered by GS/AI

The Swissbit F-56 series is an industrial CFast 2.0 card with pSLC NAND flash, designed for embedded applications requiring high endurance and reliability in extreme temperatures. It supports SATA III 6.0 Gbit/s with backward compatibility to SATA I and II, and has a form factor of 36.4 mm x 42.8 mm x 3.6 mm. The industrial variant operates from -40 °C to 85 °C with 64 GB capacity, 510 MBytes/s sequential read, and 415 MBytes/s sequential write performance. It includes on-board power fail protection, S.M.A.R.T., TRIM, NCQ, and AHCI support, with a mean time between failure exceeding 2,000,000 hours and data retention of up to 10 years at life begin. Endurance is rated above 580 TBW for client use. The device operates at 3.3 V ± 5% and features hardware BCH ECC with up to 66-bit correction per 1 KByte page.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-56, 64 GB, PSLC Flash, -40°C to +85°C - SFCA064GH2AD4TO-I-LT-23P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-56, 64 GB, PSLC Flash, -40°C to +85°C
SFCA064GH2AD4TO-I-LT-23P-STD
Industrial CFast Card, F-56, 64 GB, PSLC Flash, -40°C to +85°C SFCA064GH2AD4TO-I-LT-23P-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA064GH2AD4TO-I-LT-23P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 64GB MLC

Memory Card CFast 64GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA064GH2AD4TO-I-LT-23P-STD 1052-SFCA064GH2AD4TO-I-LT-23P-STD-ND
Product Name Industrial CFast Card, F-56, 64 GB, PSLC Flash, -40°C to +85°C Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-LF-121-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 32 GB
Transfer Speed 175 MB/sec
View Details
Memory Cards - 1052-1170-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 4 GB
View Details
Memory Cards - 1052-SFCF0128H1BK1TO-C-MS-652-ELA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.1280 GB
View Details