Swissbit AG Industrial CFast Card, F-50, 32 GB, MLC Flash, 0°C to +70°C SFCA032GH2AD4TO-C-GS-236-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-50 Series CFast™ card is a 32 GB industrial-grade storage device using MLC NAND flash, compliant with SATA Revision 3.1 for 6.0 Gbit/s transfer rates. It operates at 3.3 V ± 5% and supports commercial temperature range from 0 °C to 70 °C, matching the part's specified ambient limits. The card measures 36.4 mm × 42.8 mm × 3.6 mm in CFast 2.0 form factor, delivers sequential read performance up to 500 MBytes/s and sequential write up to 330 MBytes/s, and includes hardware BCH ECC, power fail protection, S.M.A.R.T. monitoring, and AHCI/NCQ support. Endurance is rated for more than 150 TBW for client use, with data retention of 10 years at life begin and 1 year at life end. Shock resistance is 500 g and vibration resistance is 20 g.

Datasheet Summary
Powered by GS/AI

The Swissbit F-50 Series CFast™ card is a 32 GB industrial-grade storage device using MLC NAND flash, compliant with SATA Revision 3.1 for 6.0 Gbit/s transfer rates. It operates at 3.3 V ± 5% and supports commercial temperature range from 0 °C to 70 °C, matching the part's specified ambient limits. The card measures 36.4 mm × 42.8 mm × 3.6 mm in CFast 2.0 form factor, delivers sequential read performance up to 500 MBytes/s and sequential write up to 330 MBytes/s, and includes hardware BCH ECC, power fail protection, S.M.A.R.T. monitoring, and AHCI/NCQ support. Endurance is rated for more than 150 TBW for client use, with data retention of 10 years at life begin and 1 year at life end. Shock resistance is 500 g and vibration resistance is 20 g.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-50, 32 GB, MLC Flash, 0°C to +70°C - SFCA032GH2AD4TO-C-GS-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-50, 32 GB, MLC Flash, 0°C to +70°C
SFCA032GH2AD4TO-C-GS-236-STD
Industrial CFast Card, F-50, 32 GB, MLC Flash, 0°C to +70°C SFCA032GH2AD4TO-C-GS-236-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA032GH2AD4TO-C-GS-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 32GB MLC

Memory Card CFast 32GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA032GH2AD4TO-C-GS-236-STD 1052-SFCA032GH2AD4TO-C-GS-236-STD-ND
Product Name Industrial CFast Card, F-50, 32 GB, MLC Flash, 0°C to +70°C Memory Cards
Memory Type MLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-56, 64 GB, PSLC Flash, -40°C to +85°C - SFCF064GH1AF4TO-I-LT-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 64 GB
Transfer Speed 115 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCF0512H1AF1TO-I-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details
Industrial CFast Card, F-800, 32 GB, SLC Flash, 0°C to +70°C - SFCA032GH1AO2TO-C-QC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 32 GB
Transfer Speed 317 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2280), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-51P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details