Swissbit AG Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C SFCA016GH3AA2TO-C-GS-22P-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-66 series is a CFast-sized solid state drive with a 36.4 mm x 42.8 mm x 3.6 mm form factor, designed for industrial applications requiring high endurance and reliability. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1, and operates at 3.3 V ± 5%. The commercial temperature grade variant operates from 0 °C to 70 °C. Capacities include 16 GBytes, with sequential read performance up to 520 MBytes/s and sequential write up to 415 MBytes/s. It uses pSLC flash with 20,000 program/erase cycles and includes features such as S.M.A.R.T. monitoring, AHCI, TRIM, NCQ, on-board power fail protection, and AES256 encryption on request. Data retention is rated at 10 years at life begin and 1 year at life end, with a mean time between failures exceeding 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The F-66 series is a CFast-sized solid state drive with a 36.4 mm x 42.8 mm x 3.6 mm form factor, designed for industrial applications requiring high endurance and reliability. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1, and operates at 3.3 V ± 5%. The commercial temperature grade variant operates from 0 °C to 70 °C. Capacities include 16 GBytes, with sequential read performance up to 520 MBytes/s and sequential write up to 415 MBytes/s. It uses pSLC flash with 20,000 program/erase cycles and includes features such as S.M.A.R.T. monitoring, AHCI, TRIM, NCQ, on-board power fail protection, and AES256 encryption on request. Data retention is rated at 10 years at life begin and 1 year at life end, with a mean time between failures exceeding 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C - SFCA016GH3AA2TO-C-GS-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C
SFCA016GH3AA2TO-C-GS-22P-STD
Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C SFCA016GH3AA2TO-C-GS-22P-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA016GH3AA2TO-C-GS-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 16GB pSLC

Memory Card CFast 16GB pSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA016GH3AA2TO-C-GS-22P-STD 1052-SFCA016GH3AA2TO-C-GS-22P-STD-ND
Product Name Industrial CFast Card, F-66, 16 GB, PSLC Flash, 0°C to +70°C Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF016GH1AF4TO-I-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Industrial BGA PCIe SSD, EN-20, 120 GB, 3D TLC Flash, -40°C to +85°C - SFEN120GB2EC4TO-I-5E-231-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 120 GB
Transfer Speed 1180 MB/sec
View Details