Swissbit AG Industrial CFast Card, F-600, 16 GB, SLC Flash, 0°C to +70°C SFCA016GH3AA2TO-C-DB-226-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-600 Series is a CFast-sized SATA solid state drive designed for industrial applications, with a form factor of 36.4 mm x 42.8 mm x 3.6 mm and operating temperatures from 0 °C to 70 °C for the commercial grade. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to earlier generations, and delivers sequential read up to 520 MBytes/s and sequential write up to 245 MBytes/s. The device includes S.M.A.R.T. monitoring, power fail protection, AHCI, TRIM, and NCQ support, with a 3.3 V operating voltage and endurance ratings up to 3,855 TBW for client-grade use. Data retention is specified at 10 years at life begin and 1 year at life end.

Datasheet Summary
Powered by GS/AI

The Swissbit F-600 Series is a CFast-sized SATA solid state drive designed for industrial applications, with a form factor of 36.4 mm x 42.8 mm x 3.6 mm and operating temperatures from 0 °C to 70 °C for the commercial grade. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to earlier generations, and delivers sequential read up to 520 MBytes/s and sequential write up to 245 MBytes/s. The device includes S.M.A.R.T. monitoring, power fail protection, AHCI, TRIM, and NCQ support, with a 3.3 V operating voltage and endurance ratings up to 3,855 TBW for client-grade use. Data retention is specified at 10 years at life begin and 1 year at life end.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-600, 16 GB, SLC Flash, 0°C to +70°C - SFCA016GH3AA2TO-C-DB-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-600, 16 GB, SLC Flash, 0°C to +70°C
SFCA016GH3AA2TO-C-DB-226-STD
Industrial CFast Card, F-600, 16 GB, SLC Flash, 0°C to +70°C SFCA016GH3AA2TO-C-DB-226-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFCA016GH3AA2TO-C-DB-226-STD
Product Name Industrial CFast Card, F-600, 16 GB, SLC Flash, 0°C to +70°C
Memory Type SLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial Compact Flash Card, C-56, 64 GB, PSLC Flash, 0°C to +70°C - SFCF064GH1AF4TO-C-LT-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 64 GB
Transfer Speed 115 MB/sec
View Details
2 suppliers
Industrial Compact Flash Card, C-500, 128 MB, SLC Flash, -40°C to +85°C - SFCF0128H1AF1TO-I-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 32 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers