Swissbit AG Industrial CFast Card, F-800, 32 GB, SLC Flash, -40°C to +85°C SFCA032GH1AO2TO-I-QC-226-STD

Description
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-800 Series is a CFast-sized solid state drive with a form factor of 36.4 mm x 42.8 mm x 3.6 mm, designed for industrial applications requiring high endurance and reliability. It features a SATA Gen3 interface with 6.0 Gbit/s bandwidth, SLC NAND flash, and supports commercial and industrial temperature ranges from -40°C to 85°C. The drive provides sequential read performance up to 319 MBytes/s and sequential write up to 150 MBytes/s, with endurance up to 4.5 DWPD under JEDEC Enterprise Workload. It includes enterprise-grade features such as end-to-end data path protection, S.M.A.R.T. monitoring, TRIM, NCQ, DEVSLP, and data care management for long-term retention. Operating voltage is 3.3 V ± 5%, with power consumption as low as 2.6 mW in DEVSLP mode. The device is RoHS 6 compliant and certified CFast 2.0 compliant.

Datasheet Summary
Powered by GS/AI

The F-800 Series is a CFast-sized solid state drive with a form factor of 36.4 mm x 42.8 mm x 3.6 mm, designed for industrial applications requiring high endurance and reliability. It features a SATA Gen3 interface with 6.0 Gbit/s bandwidth, SLC NAND flash, and supports commercial and industrial temperature ranges from -40°C to 85°C. The drive provides sequential read performance up to 319 MBytes/s and sequential write up to 150 MBytes/s, with endurance up to 4.5 DWPD under JEDEC Enterprise Workload. It includes enterprise-grade features such as end-to-end data path protection, S.M.A.R.T. monitoring, TRIM, NCQ, DEVSLP, and data care management for long-term retention. Operating voltage is 3.3 V ± 5%, with power consumption as low as 2.6 mW in DEVSLP mode. The device is RoHS 6 compliant and certified CFast 2.0 compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-800, 32 GB, SLC Flash, -40°C to +85°C - SFCA032GH1AO2TO-I-QC-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-800, 32 GB, SLC Flash, -40°C to +85°C
SFCA032GH1AO2TO-I-QC-226-STD
Industrial CFast Card, F-800, 32 GB, SLC Flash, -40°C to +85°C SFCA032GH1AO2TO-I-QC-226-STD
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC and 3D NAND pSLC types
  • Hot plug support with full power fail data protection
  • Cost optimized DRAM-less
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • AES encryption / TCG Opal 2.0

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA032GH1AO2TO-I-QC-226-STD-ND - DigiKey
Thief River Falls, MN, United States
MEMORY CARD CFAST 32GB SLC

MEMORY CARD CFAST 32GB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA032GH1AO2TO-I-QC-226-STD 1052-SFCA032GH1AO2TO-I-QC-226-STD-ND
Product Name Industrial CFast Card, F-800, 32 GB, SLC Flash, -40°C to +85°C Memory Cards
Memory Type SLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA032GH1AO2TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Memory Cards - 1052-SFCF0512H1AF1TO-I-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details
Memory Cards - SFCF16GBH2BU4TO-C-QT-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details