Swissbit AG Industrial CFast Card, F-50, 16 GB, MLC Flash, -40°C to +85°C SFCA016GH2AD2TO-I-GS-236-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-50 Series CFast 2.0 card is a 16 GByte industrial-grade SATA III storage device with MLC NAND flash, designed for embedded systems requiring high endurance and wide temperature operation. It measures 36.4 mm x 42.8 mm x 3.6 mm and operates from -40°C to 85°C with a 3.3 V ± 5% supply. The device supports SATA Revision 3.1 with up to 500 MBytes/s sequential read and 330 MBytes/s sequential write performance, and includes features such as AHCI, TRIM, NCQ, power fail protection, and S.M.A.R.T. monitoring. Endurance exceeds 150 TBW for client use, with 10-year data retention at life begin. Shock and vibration resistance are rated at 500 g and 20 g respectively.

Datasheet Summary
Powered by GS/AI

The Swissbit F-50 Series CFast 2.0 card is a 16 GByte industrial-grade SATA III storage device with MLC NAND flash, designed for embedded systems requiring high endurance and wide temperature operation. It measures 36.4 mm x 42.8 mm x 3.6 mm and operates from -40°C to 85°C with a 3.3 V ± 5% supply. The device supports SATA Revision 3.1 with up to 500 MBytes/s sequential read and 330 MBytes/s sequential write performance, and includes features such as AHCI, TRIM, NCQ, power fail protection, and S.M.A.R.T. monitoring. Endurance exceeds 150 TBW for client use, with 10-year data retention at life begin. Shock and vibration resistance are rated at 500 g and 20 g respectively.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-50, 16 GB, MLC Flash, -40°C to +85°C - SFCA016GH2AD2TO-I-GS-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-50, 16 GB, MLC Flash, -40°C to +85°C
SFCA016GH2AD2TO-I-GS-236-STD
Industrial CFast Card, F-50, 16 GB, MLC Flash, -40°C to +85°C SFCA016GH2AD2TO-I-GS-236-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA016GH2AD2TO-I-GS-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 16GB MLC

Memory Card CFast 16GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA016GH2AD2TO-I-GS-236-STD 1052-SFCA016GH2AD2TO-I-GS-236-STD-ND
Product Name Industrial CFast Card, F-50, 16 GB, MLC Flash, -40°C to +85°C Memory Cards
Memory Type MLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFexpress Card, G-20, 60 GB, 3D TLC Flash, -40°C to +85°C - SFCE060GW1EB2TO-I-5E-111-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 60 GB
Transfer Speed 594 MB/sec
View Details
2 suppliers
Industrial Compact Flash Card, C-300 Longevity, 1 GB, SLC Flash, 0°C to +70°C - SFCF1024H1BK2MT-C-MO-553-SMA - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 1 GB
Transfer Speed 22 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-60, 240 GB, MLC Flash, 0°C to +70°C - SFCA240GH3AA2TO-C-OC-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 240 GB
Transfer Speed 520 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-600, 64 GB, SLC Flash, 0°C to +70°C - SFCA064GH3AA2TO-C-NC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 64 GB
Transfer Speed 520 MB/sec
View Details