Swissbit AG Industrial CFast Card, F-800, 8 GB, SLC Flash, 0°C to +70°C SFCA008GH1AO1TO-C-DB-226-STD

Description
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFCA008GH1AO1TO-C-DB-226-STD is an industrial CFast card in the F-800 series, designed as a SATA Gen3 solid-state drive for embedded applications. It features a 36.4 mm x 42.8 mm x 3.6 mm form factor, supports SLC NAND flash, and operates within a commercial temperature range of 0 °C to 70 °C. The device complies with CFast 2.0, offers sequential read performance up to 319 MBytes/s and sequential write up to 150 MBytes/s, and includes end-to-end data path protection, S.M.A.R.T. monitoring, TRIM, NCQ, and DEVSLP support. It has a 3.3 V ± 5% operating voltage, 10-year data retention at life beginning, and an MTBF exceeding 2,000,000 hours at 25 °C. The part is RoHS 6 compliant and includes on-die temperature sensing and wear-leveling technologies.

Datasheet Summary
Powered by GS/AI

The SFCA008GH1AO1TO-C-DB-226-STD is an industrial CFast card in the F-800 series, designed as a SATA Gen3 solid-state drive for embedded applications. It features a 36.4 mm x 42.8 mm x 3.6 mm form factor, supports SLC NAND flash, and operates within a commercial temperature range of 0 °C to 70 °C. The device complies with CFast 2.0, offers sequential read performance up to 319 MBytes/s and sequential write up to 150 MBytes/s, and includes end-to-end data path protection, S.M.A.R.T. monitoring, TRIM, NCQ, and DEVSLP support. It has a 3.3 V ± 5% operating voltage, 10-year data retention at life beginning, and an MTBF exceeding 2,000,000 hours at 25 °C. The part is RoHS 6 compliant and includes on-die temperature sensing and wear-leveling technologies.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-800, 8 GB, SLC Flash, 0°C to +70°C - SFCA008GH1AO1TO-C-DB-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-800, 8 GB, SLC Flash, 0°C to +70°C
SFCA008GH1AO1TO-C-DB-226-STD
Industrial CFast Card, F-800, 8 GB, SLC Flash, 0°C to +70°C SFCA008GH1AO1TO-C-DB-226-STD
Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC and 3D NAND pSLC types
  • Hot plug support with full power fail data protection
  • Cost optimized DRAM-less
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • AES encryption / TCG Opal 2.0

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA008GH1AO1TO-C-DB-226-STD-ND - DigiKey
Thief River Falls, MN, United States
MEMORY CARD CFAST 8GB SLC

MEMORY CARD CFAST 8GB SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA008GH1AO1TO-C-DB-226-STD 1052-SFCA008GH1AO1TO-C-DB-226-STD-ND
Product Name Industrial CFast Card, F-800, 8 GB, SLC Flash, 0°C to +70°C Memory Cards
Memory Type SLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-66, 16 GB, PSLC Flash, -40°C to +85°C - SFCA016GH3AA2TO-I-GS-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 300 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2280), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-SFCF2048H1AF2TO-I-DS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 2 GB
View Details
Memory Cards - 1052-SFCA032GH1AD4TO-I-GS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details